Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4600 A/B

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 20) good transparency high tear strength excellent long-term stability of the mechanical properties of the cured rubber outstanding resistance to common casting resins Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4600 A/B is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins. In addition to the low hardness, which facilitates demolding, ELASTOSIL® M 4600 A/B has the advantage of being transparent. This makes it possible to cut onepart molds under visual control along a parting line which has been established before or is determined by the shape of the model, a method which often saves making a two- or multi-part mold. As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4600 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.
Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 20) good transparency high tear strength excellent long-term stability of the mechanical properties of the cured rubber outstanding resistance to common casting resins Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4600 A/B is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins. In addition to the low hardness, which facilitates demolding, ELASTOSIL® M 4600 A/B has the advantage of being transparent. This makes it possible to cut onepart molds under visual control along a parting line which has been established before or is determined by the shape of the model, a method which often saves making a two- or multi-part mold. As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4600 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4600 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4600 A/B
Silicone Rubber Mold Making Compound ELASTOSIL® M4600 A/B
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 20) good transparency high tear strength excellent long-term stability of the mechanical properties of the cured rubber outstanding resistance to common casting resins Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4600 A/B is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins. In addition to the low hardness, which facilitates demolding, ELASTOSIL® M 4600 A/B has the advantage of being transparent. This makes it possible to cut onepart molds under visual control along a parting line which has been established before or is determined by the shape of the model, a method which often saves making a two- or multi-part mold. As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4600 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • very good flow
  • fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • low Shore A hardness (approx. 20)
  • good transparency
  • high tear strength
  • excellent long-term stability of the mechanical properties of the cured rubber
  • outstanding resistance to common casting resins

Application

Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4600 A/B is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins. In addition to the low hardness, which facilitates demolding, ELASTOSIL® M 4600 A/B has the advantage of being transparent. This makes it possible to cut onepart molds under visual control along a parting line which has been established before or is determined by the shape of the model, a method which often saves making a two- or multi-part mold. As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4600 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4600 A/B
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Tron® - E 4141 White Resin / C 4141 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Thick Cross Section Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial
View Details
Exxtral™ performance polyolefins - Exxtral™ Performance Polyolefin HMV101A - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details