Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4630 A/B

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 28) high tear strength excellent long-term stability of the mechanical properties of the vulcanizate outstanding resistance to concrete Application Due to its outstanding resistance to concrete and superior mechanical properties, ELASTOSIL® M 4630 A/B is ideal for use in molds for making concrete reproductions of models with deep undercuts. As a low-Shore, addition-curing RTV-2 silicone rubber, which cures without dimensional shrinkage, ELASTOSIL® M 4630 A/B is also extremely suitable for casting all other common reproduction materials, especially casting resins where absolutely accurate copies of models with pronounced undercuts are required.
Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 28) high tear strength excellent long-term stability of the mechanical properties of the vulcanizate outstanding resistance to concrete Application Due to its outstanding resistance to concrete and superior mechanical properties, ELASTOSIL® M 4630 A/B is ideal for use in molds for making concrete reproductions of models with deep undercuts. As a low-Shore, addition-curing RTV-2 silicone rubber, which cures without dimensional shrinkage, ELASTOSIL® M 4630 A/B is also extremely suitable for casting all other common reproduction materials, especially casting resins where absolutely accurate copies of models with pronounced undercuts are required.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4630 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4630 A/B
Silicone Rubber Mold Making Compound ELASTOSIL® M4630 A/B
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 28) high tear strength excellent long-term stability of the mechanical properties of the vulcanizate outstanding resistance to concrete Application Due to its outstanding resistance to concrete and superior mechanical properties, ELASTOSIL® M 4630 A/B is ideal for use in molds for making concrete reproductions of models with deep undercuts. As a low-Shore, addition-curing RTV-2 silicone rubber, which cures without dimensional shrinkage, ELASTOSIL® M 4630 A/B is also extremely suitable for casting all other common reproduction materials, especially casting resins where absolutely accurate copies of models with pronounced undercuts are required.

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • very good flow
  • fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • low Shore A hardness (approx. 28)
  • high tear strength
  • excellent long-term stability of the mechanical properties of the vulcanizate
  • outstanding resistance to concrete

Application

Due to its outstanding resistance to concrete and superior mechanical properties, ELASTOSIL® M 4630 A/B is ideal for use in molds for making concrete reproductions of models with deep undercuts. As a low-Shore, addition-curing RTV-2 silicone rubber, which cures without dimensional shrinkage, ELASTOSIL® M 4630 A/B is also extremely suitable for casting all other common reproduction materials, especially casting resins where absolutely accurate copies of models with pronounced undercuts are required.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4630 A/B
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Tron® - E 210 Green Resin / C 383 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
PEEK Polymer Resin - VICTREX® 150P - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details