Addition-curing RTV-2 silicone rubber curing to a silicone elastomer of low hardness.
Properties
ELASTOSIL® P 7684/40 A/B is an additioncuring twopart silicone rubber with low viscosity.
ELASTOSIL® P 7684/40 A/B cures rapidly at elevated temperatures to a translucent silicone elastomer of low hardness (Shore 00: 40).
Application
ELASTOSIL® P 7684/40 A/B can be used for moulding applications in prosthetics. For combinations with other silicone rubbers, ELASTOSIL® 7684/60 A/B can be used.
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | ELASTOSIL® P7684/40 A/B |
| Product Name | Silicone Gel for Prosthetic Components |
| Type | Elastomer |
| Chemical System | Silicone |
| Filler | Unfilled |
| Features | BioMedical |