Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4370 A/B

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat high hardness (Shore A approx. 55) very good heat resistance high thermal conductivity outstanding resistance to common casting resins Application Being an addition-curing and thus a non-shrink vulcanizing rubber with high hardness, ELASTOSIL® M 4370 A/B is particularly suitable for molding applications in which high elongation and tear resistance can be sacrificed in favor of excellent deformation resistance and thermal stability, e. g., for making molds of models with nor or only minor undercuts if, in addition to absolute accuracy of reproduction, good heat dissipation and high rigidity are required.
Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat high hardness (Shore A approx. 55) very good heat resistance high thermal conductivity outstanding resistance to common casting resins Application Being an addition-curing and thus a non-shrink vulcanizing rubber with high hardness, ELASTOSIL® M 4370 A/B is particularly suitable for molding applications in which high elongation and tear resistance can be sacrificed in favor of excellent deformation resistance and thermal stability, e. g., for making molds of models with nor or only minor undercuts if, in addition to absolute accuracy of reproduction, good heat dissipation and high rigidity are required.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4370 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4370 A/B
Silicone Rubber Mold Making Compound ELASTOSIL® M4370 A/B
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat high hardness (Shore A approx. 55) very good heat resistance high thermal conductivity outstanding resistance to common casting resins Application Being an addition-curing and thus a non-shrink vulcanizing rubber with high hardness, ELASTOSIL® M 4370 A/B is particularly suitable for molding applications in which high elongation and tear resistance can be sacrificed in favor of excellent deformation resistance and thermal stability, e. g., for making molds of models with nor or only minor undercuts if, in addition to absolute accuracy of reproduction, good heat dissipation and high rigidity are required.

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • very good flowability and self-deaeration
  • fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • high hardness (Shore A approx. 55)
  • very good heat resistance
  • high thermal conductivity
  • outstanding resistance to common casting resins

Application

Being an addition-curing and thus a non-shrink vulcanizing rubber with high hardness, ELASTOSIL® M 4370 A/B is particularly suitable for molding applications in which high elongation and tear resistance can be sacrificed in favor of excellent deformation resistance and thermal stability, e. g., for making molds of models with nor or only minor undercuts if, in addition to absolute accuracy of reproduction, good heat dissipation and high rigidity are required.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4370 A/B
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Chemical System Silicone
Industry Tooling
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® HT P45PF - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Milastomer™ Thermoplastic Olefinic Elastomer -  - Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
View Details
Two Component Epoxy - EP121CL - Master Bond, Inc.
Specs
Type Thermally cured
Chemical System Epoxy; 100% Solids
Industry Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
View Details
Low Viscosity Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial; Used in Lathe Cut and Custom Molded Goods, Including Valve Stem Seals
View Details