Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7100 N

Description
ELASTOSIL® 7100 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion and long shelf life for construction, perimeter sealing, glazing applications and sanitary areas. Properties ELASTOSIL® 7100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless solvent-free, thus featuring low volume shrinkage non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+180 °C) excellent weatherability - excellent tooling characteristics for professional use Application sealing of connecting and expansion joints in the building industry glass sealing sealing of joints in sanitary areas like e.g. bathrooms and kitchens sealing of joints between glazing and supporting structure (frames, transoms, mullions)
Description
ELASTOSIL® 7100 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion and long shelf life for construction, perimeter sealing, glazing applications and sanitary areas. Properties ELASTOSIL® 7100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless solvent-free, thus featuring low volume shrinkage non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+180 °C) excellent weatherability - excellent tooling characteristics for professional use Application sealing of connecting and expansion joints in the building industry glass sealing sealing of joints in sanitary areas like e.g. bathrooms and kitchens sealing of joints between glazing and supporting structure (frames, transoms, mullions)

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 7100 N - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 7100 N
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7100 N
ELASTOSIL® 7100 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion and long shelf life for construction, perimeter sealing, glazing applications and sanitary areas. Properties ELASTOSIL® 7100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless solvent-free, thus featuring low volume shrinkage non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+180 °C) excellent weatherability - excellent tooling characteristics for professional use Application sealing of connecting and expansion joints in the building industry glass sealing sealing of joints in sanitary areas like e.g. bathrooms and kitchens sealing of joints between glazing and supporting structure (frames, transoms, mullions)

ELASTOSIL® 7100 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion and long shelf life for construction, perimeter sealing, glazing applications and sanitary areas.

Properties

ELASTOSIL® 7100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • suitable for use in sanitary areas
  • long shelf life
  • primerless adhesion to most materials
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous cement
  • almost odorless
  • solvent-free, thus featuring low volume shrinkage
  • non-sag
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • rapid crosslinking: quickly becomes tack-free
  • flexible at low (-40 °C) and high temperatures (+180 °C)
  • excellent weatherability - excellent tooling characteristics for professional use

Application

  • sealing of connecting and expansion joints in the building industry
  • glass sealing
  • sealing of joints in sanitary areas like e.g. bathrooms and kitchens
  • sealing of joints between glazing and supporting structure (frames, transoms, mullions)
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 7100 N
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Repair or Construction
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 114 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 2800 psi (19305 KPa)
View Details
POLYPROPYLENE (PP-FDA) NATURAL PELLETS - 4720WZ (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
PEEK Polymer Resin - VICTREX® 90G - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details