Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4470

Description
Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration high Shore A hardness (approx. 60) very good heat resistance high thermal conductivity outstanding resistance to common casting resins Application ELASTOSIL® M 4470 is particularly suitable for molding applications in which high elongation and tear strength can be sacrificed in favor of excellent deformation resistance and thermal stability, e. g., for making molds of models of models with nor or only minor undercuts if good heat dissipation and high rigidity are required. Typical applications are molds with high rigidity for foaming resins (for foaming polyurethanes, it is advisable to use a barrier coat!) high swelling resistance to components of casting resins, such as styrene in the case of polyesters high thermal stability and heat dissipation for casting low-melting metal alloys
Description
Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration high Shore A hardness (approx. 60) very good heat resistance high thermal conductivity outstanding resistance to common casting resins Application ELASTOSIL® M 4470 is particularly suitable for molding applications in which high elongation and tear strength can be sacrificed in favor of excellent deformation resistance and thermal stability, e. g., for making molds of models of models with nor or only minor undercuts if good heat dissipation and high rigidity are required. Typical applications are molds with high rigidity for foaming resins (for foaming polyurethanes, it is advisable to use a barrier coat!) high swelling resistance to components of casting resins, such as styrene in the case of polyesters high thermal stability and heat dissipation for casting low-melting metal alloys

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4470 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4470
Silicone Rubber Mold Making Compound ELASTOSIL® M4470
Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration high Shore A hardness (approx. 60) very good heat resistance high thermal conductivity outstanding resistance to common casting resins Application ELASTOSIL® M 4470 is particularly suitable for molding applications in which high elongation and tear strength can be sacrificed in favor of excellent deformation resistance and thermal stability, e. g., for making molds of models of models with nor or only minor undercuts if good heat dissipation and high rigidity are required. Typical applications are molds with high rigidity for foaming resins (for foaming polyurethanes, it is advisable to use a barrier coat!) high swelling resistance to components of casting resins, such as styrene in the case of polyesters high thermal stability and heat dissipation for casting low-melting metal alloys

Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • good flowability and self-deaeration
  • high Shore A hardness (approx. 60)
  • very good heat resistance
  • high thermal conductivity
  • outstanding resistance to common casting resins

Application

ELASTOSIL® M 4470 is particularly suitable for molding applications in which high elongation and tear strength can be sacrificed in favor of excellent deformation resistance and thermal stability, e. g., for making molds of models of models with nor or only minor undercuts if good heat dissipation and high rigidity are required.

Typical applications are molds with

  • high rigidity for foaming resins (for foaming polyurethanes, it is advisable to use a barrier coat!)
  • high swelling resistance to components of casting resins, such as styrene in the case of polyesters
  • high thermal stability and heat dissipation for casting low-melting metal alloys
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4470
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4049A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 4.50 g / 10 minutes
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details