Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 6000

Description
One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application DIY applications (car, boat, caravan, house)
Description
One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application DIY applications (car, boat, caravan, house)

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 6000 - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 6000
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 6000
One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application DIY applications (car, boat, caravan, house)

One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • non-sag
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • flexible at low (- 40 °C) and high temperatures (+ 100 °C)
  • rapid crosslinking: quickly becomes tack-free
  • adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints

Application

  • DIY applications (car, boat, caravan, house)
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 6000
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Repair or Construction
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151A Cast - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 11000 psi (75843 KPa)
Elongation 360.0 %
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
PEEK Polymer Resin - VICTREX® 650G - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details