Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4400

Description
Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration low Shore A hardness (approx. 23) great extensibility and elasticity very good resistance to casting resins, particularly polyester Application Due to its good flow characteristics and its low modulus, ELASTOSIL® M 4400 is particularly suitable as a mold-making material for reproducing intricate structures, even if minor undercuts are involved. The good resistance to casting resins, especially polyester resins, enables large numbers of castings to be taken from one mold. Other materials, such as plaster or wax, may also be cast without any problems from molds made of ELASTOSIL® M 4400. Due to the low hardness of the cured rubber and its excellent ink transfer performance, ELASTOSIL® M 4400 is also highly suitable as a starting material for the production of printing pads.
Description
Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration low Shore A hardness (approx. 23) great extensibility and elasticity very good resistance to casting resins, particularly polyester Application Due to its good flow characteristics and its low modulus, ELASTOSIL® M 4400 is particularly suitable as a mold-making material for reproducing intricate structures, even if minor undercuts are involved. The good resistance to casting resins, especially polyester resins, enables large numbers of castings to be taken from one mold. Other materials, such as plaster or wax, may also be cast without any problems from molds made of ELASTOSIL® M 4400. Due to the low hardness of the cured rubber and its excellent ink transfer performance, ELASTOSIL® M 4400 is also highly suitable as a starting material for the production of printing pads.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4400 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4400
Silicone Rubber Mold Making Compound ELASTOSIL® M4400
Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration low Shore A hardness (approx. 23) great extensibility and elasticity very good resistance to casting resins, particularly polyester Application Due to its good flow characteristics and its low modulus, ELASTOSIL® M 4400 is particularly suitable as a mold-making material for reproducing intricate structures, even if minor undercuts are involved. The good resistance to casting resins, especially polyester resins, enables large numbers of castings to be taken from one mold. Other materials, such as plaster or wax, may also be cast without any problems from molds made of ELASTOSIL® M 4400. Due to the low hardness of the cured rubber and its excellent ink transfer performance, ELASTOSIL® M 4400 is also highly suitable as a starting material for the production of printing pads.

Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • good flowability and self-deaeration
  • low Shore A hardness (approx. 23)
  • great extensibility and elasticity
  • very good resistance to casting resins, particularly polyester

Application

Due to its good flow characteristics and its low modulus, ELASTOSIL® M 4400 is particularly suitable as a mold-making material for reproducing intricate structures, even if minor undercuts are involved. The good resistance to casting resins, especially polyester resins, enables large numbers of castings to be taken from one mold. Other materials, such as plaster or wax, may also be cast without any problems from molds made of ELASTOSIL® M 4400. Due to the low hardness of the cured rubber and its excellent ink transfer performance, ELASTOSIL® M 4400 is also highly suitable as a starting material for the production of printing pads.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4400
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - P 86-5001 Resin - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Polybutadiene
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
Intermediate Fluorine Terpolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Automotive; OEM or Industrial; Fuel Applications, Diaphragms, Fuel Hose, Flu Duct Expansion Joints, Pipe / Tank Liners, Chemical Processing, Diesel, Shaft Seals, Pollution Control
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details