Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 8000 N

Description
ELASTOSIL® 8000 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing applications. Properties ELASTOSIL® 8000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless - non-sag - ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability Application sealing of connecting and expansion joints in the building industry - sealing of perimeter joints
Description
ELASTOSIL® 8000 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing applications. Properties ELASTOSIL® 8000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless - non-sag - ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability Application sealing of connecting and expansion joints in the building industry - sealing of perimeter joints

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 8000 N - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 8000 N
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 8000 N
ELASTOSIL® 8000 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing applications. Properties ELASTOSIL® 8000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless - non-sag - ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability Application sealing of connecting and expansion joints in the building industry - sealing of perimeter joints

ELASTOSIL® 8000 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing applications.

Properties

ELASTOSIL® 8000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • long shelf life
  • primerless adhesion to most materials
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous cement
  • almost odorless - non-sag - ready gunnability at low (+5 °C) and high (+40 °C) temperatures
  • rapid crosslinking: quickly becomes tack-free
  • flexible at low (-40 °C) and high temperatures (+150 °C)
  • excellent weatherability

Application

  • sealing of connecting and expansion joints in the building industry - sealing of perimeter joints
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 8000 N
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Repair or Construction
Unlock Full Specs
to access all available technical data

Similar Products

AURUM™ Thermoplastic polyimide -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ AP03B - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Escor™ EAA Copolymer Resins - Escor™ 5200 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 38.00 g / 10 minutes
View Details
Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details