Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4130 A/B US

Description
Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature. Special features Very good flow Fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat Medium hardness (Shore A approx. 30) High tear strength with unique knotty tear characteristics Excellent long-term stability of the mechanical properties of the vulcanizate Great resistance to common casting resins Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4130 A/B US is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins
Description
Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature. Special features Very good flow Fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat Medium hardness (Shore A approx. 30) High tear strength with unique knotty tear characteristics Excellent long-term stability of the mechanical properties of the vulcanizate Great resistance to common casting resins Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4130 A/B US is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4130 A/B US - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4130 A/B US
Silicone Rubber Mold Making Compound ELASTOSIL® M4130 A/B US
Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature. Special features Very good flow Fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat Medium hardness (Shore A approx. 30) High tear strength with unique knotty tear characteristics Excellent long-term stability of the mechanical properties of the vulcanizate Great resistance to common casting resins Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4130 A/B US is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins

Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature.

Special features

  • Very good flow
  • Fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • Medium hardness (Shore A approx. 30)
  • High tear strength with unique knotty tear characteristics
  • Excellent long-term stability of the mechanical properties of the vulcanizate
  • Great resistance to common casting resins

Application

Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4130 A/B US is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4130 A/B US
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3040 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 6500 psi (44816 KPa)
Elongation 650.0 %
View Details
Fluon+ ™ Filled PTFE Compounds - FC 433 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details