Wacker Chemical Corp. Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 4100

Description
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage on curing flexible at low (-40 °C) and high temperatures (+180 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life Application glass and windows construction sealing of joints between glazing and supporting structure (frame, transoms, mullions) sealing of joints exposed to high levels of moisture, e.g. sanitary field industrial application as sealant in the automotive, aircraft and shipbuilding industries
Description
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage on curing flexible at low (-40 °C) and high temperatures (+180 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life Application glass and windows construction sealing of joints between glazing and supporting structure (frame, transoms, mullions) sealing of joints exposed to high levels of moisture, e.g. sanitary field industrial application as sealant in the automotive, aircraft and shipbuilding industries

Suppliers

Company
Product
Description
Supplier Links
Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 4100 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 4100
Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 4100
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage on curing flexible at low (-40 °C) and high temperatures (+180 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life Application glass and windows construction sealing of joints between glazing and supporting structure (frame, transoms, mullions) sealing of joints exposed to high levels of moisture, e.g. sanitary field industrial application as sealant in the automotive, aircraft and shipbuilding industries

One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • suitable for use in sanitary areas
  • solvent-free
  • non-sag
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • low shrinkage on curing
  • flexible at low (-40 °C) and high temperatures (+180 °C)
  • low-modulus: better adhesion and higher safety
  • rapid crosslinking: quickly becomes tack-free
  • adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints
  • excellent tooling properties
  • long shelf life

Application

  • glass and windows construction
  • sealing of joints between glazing and supporting structure (frame, transoms, mullions)
  • sealing of joints exposed to high levels of moisture, e.g. sanitary field
  • industrial application as sealant in the automotive, aircraft and shipbuilding industries
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 4100
Product Name Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Aerospace; Automotive; Marine; Repair or Construction; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - P 300S-65F1-45 Resin - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Polyester or Alkyd
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Highly Flexible Two Part Epoxy - EP21TDC-7 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy; Polyurethane
View Details