Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4642 A/B

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium Shore A hardness (approx. 37) high tear strength long-term stability of the vulcanizate’s mechanical properties outstanding resistance to common casting resins Application Due to its outstanding resistance to casting resins as well as its superior mechanical properties ELASTOSIL® M 4642 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4642 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with undercuts are required.
Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium Shore A hardness (approx. 37) high tear strength long-term stability of the vulcanizate’s mechanical properties outstanding resistance to common casting resins Application Due to its outstanding resistance to casting resins as well as its superior mechanical properties ELASTOSIL® M 4642 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4642 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with undercuts are required.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4642 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4642 A/B
Silicone Rubber Mold Making Compound ELASTOSIL® M4642 A/B
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium Shore A hardness (approx. 37) high tear strength long-term stability of the vulcanizate’s mechanical properties outstanding resistance to common casting resins Application Due to its outstanding resistance to casting resins as well as its superior mechanical properties ELASTOSIL® M 4642 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4642 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with undercuts are required.

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • very good flow
  • fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • medium Shore A hardness (approx. 37)
  • high tear strength
  • long-term stability of the vulcanizate’s mechanical properties
  • outstanding resistance to common casting resins

Application

Due to its outstanding resistance to casting resins as well as its superior mechanical properties ELASTOSIL® M 4642 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4642 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with undercuts are required.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4642 A/B
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 2154 Orange Resin / C 2154 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
High Fluorine Terpolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Automotive; OEM or Industrial; Fuel Apps, Including Methanol-containing Fuels, Fuel Hose, Shaft Seals, Pipe & Tank Liners, Diesel, Chemical Processing, Oil Filed / Petrochemical
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details