Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4635 A/B

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium Shore A hardness (approx. 37) high tear strength excellent long-term stability of the mechanical properties of the vulcanizate outstanding resistance to concrete Application Due to its outstanding resistance to concrete as well as its superior mechanical properties ELASTOSIL® M 4635 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4635 A/B is also extremely suitable for casting all other common reproduction materials, especially casting resins where absolutely accurate copies of models with undercuts are required.
Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium Shore A hardness (approx. 37) high tear strength excellent long-term stability of the mechanical properties of the vulcanizate outstanding resistance to concrete Application Due to its outstanding resistance to concrete as well as its superior mechanical properties ELASTOSIL® M 4635 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4635 A/B is also extremely suitable for casting all other common reproduction materials, especially casting resins where absolutely accurate copies of models with undercuts are required.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4635 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4635 A/B
Silicone Rubber Mold Making Compound ELASTOSIL® M4635 A/B
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium Shore A hardness (approx. 37) high tear strength excellent long-term stability of the mechanical properties of the vulcanizate outstanding resistance to concrete Application Due to its outstanding resistance to concrete as well as its superior mechanical properties ELASTOSIL® M 4635 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4635 A/B is also extremely suitable for casting all other common reproduction materials, especially casting resins where absolutely accurate copies of models with undercuts are required.

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • very good flow
  • fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • medium Shore A hardness (approx. 37)
  • high tear strength
  • excellent long-term stability of the mechanical properties of the vulcanizate
  • outstanding resistance to concrete

Application

Due to its outstanding resistance to concrete as well as its superior mechanical properties ELASTOSIL® M 4635 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4635 A/B is also extremely suitable for casting all other common reproduction materials, especially casting resins where absolutely accurate copies of models with undercuts are required.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4635 A/B
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details