Wacker Chemical Corp. Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 5000

Description
One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free excellent tooling properties for professional use Application sealing of connecting and expansion joints in indoor applications and for bonding and mending tasks
Description
One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free excellent tooling properties for professional use Application sealing of connecting and expansion joints in indoor applications and for bonding and mending tasks

Suppliers

Company
Product
Description
Supplier Links
Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 5000 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 5000
Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 5000
One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free excellent tooling properties for professional use Application sealing of connecting and expansion joints in indoor applications and for bonding and mending tasks

One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • non-sag
  • ready gunnability at low (+5 °C) and high (+40 °C) temperatures
  • flexible at low (- 40 °C) and high temperatures (+ 100 °C)
  • rapid crosslinking: quickly becomes tack-free
  • excellent tooling properties for professional use

Application

  • sealing of connecting and expansion joints in indoor applications and for bonding and mending tasks
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 5000
Product Name Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Repair or Construction
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 111 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3900 psi (26890 KPa)
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
PEEK Polymer Resin - VICTREX® 600P - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details