Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4160 A/B US

Description
ELASTOSIL® M 4160 A/B US Silicone Rubber is a pourable 1:1, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Good flow Non-shrink cure at room temperature which can be accelerated conderably by the application of heat Hard (Shore A approx. 58) Good Tear Resisstance Excellent resistance to common resins Excellent long-tem stability of mechanical properties Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4160 A/B US is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins, especially where a need is to retain a rigid mold.
Description
ELASTOSIL® M 4160 A/B US Silicone Rubber is a pourable 1:1, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Good flow Non-shrink cure at room temperature which can be accelerated conderably by the application of heat Hard (Shore A approx. 58) Good Tear Resisstance Excellent resistance to common resins Excellent long-tem stability of mechanical properties Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4160 A/B US is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins, especially where a need is to retain a rigid mold.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4160 A/B US - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4160 A/B US
Silicone Rubber Mold Making Compound ELASTOSIL® M4160 A/B US
ELASTOSIL® M 4160 A/B US Silicone Rubber is a pourable 1:1, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Good flow Non-shrink cure at room temperature which can be accelerated conderably by the application of heat Hard (Shore A approx. 58) Good Tear Resisstance Excellent resistance to common resins Excellent long-tem stability of mechanical properties Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4160 A/B US is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins, especially where a need is to retain a rigid mold.

ELASTOSIL® M 4160 A/B US Silicone Rubber is a pourable 1:1, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • Good flow
  • Non-shrink cure at room temperature which can be accelerated conderably by the application of heat
  • Hard (Shore A approx. 58)
  • Good Tear Resisstance
  • Excellent resistance to common resins
  • Excellent long-tem stability of mechanical properties

Application

Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4160 A/B US is especially suitable for all molds of models with extensive undercuts that are to be reproduced in casting resins, especially where a need is to retain a rigid mold.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4160 A/B US
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Volt® -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Thermoplastic
Chemical System Epoxy; Thermoplastic Polyester (PET, PBT, etc.); Polyetherimide
Industry Aerospace; Electrical Power or High Voltage
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
Low Shrinkage Specialty Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details