Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7750 N

Description
ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications. Properties ELASTOSIL® 7750 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features almost odorless matt finish long shelf life non-sag excellent tooling characteristics for professional use ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures rapid crosslinking: quickly becomes tack-free and crack resistant solvent-free, thus featuring low volume shrinkage during vulcanization flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement
Description
ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications. Properties ELASTOSIL® 7750 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features almost odorless matt finish long shelf life non-sag excellent tooling characteristics for professional use ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures rapid crosslinking: quickly becomes tack-free and crack resistant solvent-free, thus featuring low volume shrinkage during vulcanization flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 7750 N - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 7750 N
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7750 N
ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications. Properties ELASTOSIL® 7750 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features almost odorless matt finish long shelf life non-sag excellent tooling characteristics for professional use ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures rapid crosslinking: quickly becomes tack-free and crack resistant solvent-free, thus featuring low volume shrinkage during vulcanization flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement

ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications.

Properties

ELASTOSIL® 7750 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • almost odorless
  • matt finish
  • long shelf life
  • non-sag
  • excellent tooling characteristics for professional use
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • rapid crosslinking: quickly becomes tack-free and crack resistant
  • solvent-free, thus featuring low volume shrinkage during vulcanization
  • flexible at low (-40 °C) and high temperatures (+150 °C)
  • excellent weatherability
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous cement
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 7750 N
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Repair or Construction
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 297 Resin / C 110 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Filler Unfilled
View Details
Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Metal or MIM
View Details