Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4511

Description
Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration very low Shore A hardness (approx. 12) high tear strength extremely high elongation and flexibility outstanding chemical resistance to attack by polyester and polyurethane resins, mold life is significantly extended Application ELASTOSIL® M 4511 is a high-performance moldmaking compound, which is particularly suitable for the reproduction of models with extensive undercuts. ELASTOSIL® M 4511 is especially suitable for the processing of polyester and polyurethane resins.
Description
Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration very low Shore A hardness (approx. 12) high tear strength extremely high elongation and flexibility outstanding chemical resistance to attack by polyester and polyurethane resins, mold life is significantly extended Application ELASTOSIL® M 4511 is a high-performance moldmaking compound, which is particularly suitable for the reproduction of models with extensive undercuts. ELASTOSIL® M 4511 is especially suitable for the processing of polyester and polyurethane resins.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4511 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4511
Silicone Rubber Mold Making Compound ELASTOSIL® M4511
Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration very low Shore A hardness (approx. 12) high tear strength extremely high elongation and flexibility outstanding chemical resistance to attack by polyester and polyurethane resins, mold life is significantly extended Application ELASTOSIL® M 4511 is a high-performance moldmaking compound, which is particularly suitable for the reproduction of models with extensive undercuts. ELASTOSIL® M 4511 is especially suitable for the processing of polyester and polyurethane resins.

Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • very good flowability and self-deaeration
  • very low Shore A hardness (approx. 12)
  • high tear strength
  • extremely high elongation and flexibility
  • outstanding chemical resistance to attack by polyester and polyurethane resins, mold life is significantly extended

Application

ELASTOSIL® M 4511 is a high-performance moldmaking compound, which is particularly suitable for the reproduction of models with extensive undercuts. ELASTOSIL® M 4511 is especially suitable for the processing of polyester and polyurethane resins.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4511
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 110 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
Fluon+ ™ Filled PTFE Compounds - FC 423 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details