Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 8100 N

Description
ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications. Properties ELASTOSIL® 8100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability Application sealing of connecting and expansion joints in the building industry sealing of joints in sanitary applications sealing of perimeter joints
Description
ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications. Properties ELASTOSIL® 8100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability Application sealing of connecting and expansion joints in the building industry sealing of joints in sanitary applications sealing of perimeter joints

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 8100 N - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 8100 N
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 8100 N
ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications. Properties ELASTOSIL® 8100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability Application sealing of connecting and expansion joints in the building industry sealing of joints in sanitary applications sealing of perimeter joints

ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications.

Properties

ELASTOSIL® 8100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • suitable for use in sanitary areas
  • long shelf life
  • primerless adhesion to most materials
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous cement
  • almost odorless
  • non-sag
  • ready gunnability at low (+5 °C) and high (+40 °C) temperatures
  • rapid crosslinking: quickly becomes tack-free
  • flexible at low (-40 °C) and high temperatures (+150 °C)
  • excellent weatherability Application
  • sealing of connecting and expansion joints in the building industry
  • sealing of joints in sanitary applications
  • sealing of perimeter joints
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 8100 N
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Repair or Construction
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 120 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details
Fluon AH-ETFE Melt Processable Compounds - AH-800 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Chemical System Fluoropolymer
Filler Unfilled
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
ELAN-Cast® - E 297 Resin / C 85 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details