Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4670 A/B

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat high Shore A hardness (approx. 55) high tear strength long-term stability of the vulcanizate’s mechanical properties outstanding resistance to common casting resins Application Due to its outstanding resistance to casting resins as well as its superior mechanical properties ELASTOSIL® M 4670 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4670 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with undercuts are required.
Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat high Shore A hardness (approx. 55) high tear strength long-term stability of the vulcanizate’s mechanical properties outstanding resistance to common casting resins Application Due to its outstanding resistance to casting resins as well as its superior mechanical properties ELASTOSIL® M 4670 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4670 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with undercuts are required.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4670 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4670 A/B
Silicone Rubber Mold Making Compound ELASTOSIL® M4670 A/B
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat high Shore A hardness (approx. 55) high tear strength long-term stability of the vulcanizate’s mechanical properties outstanding resistance to common casting resins Application Due to its outstanding resistance to casting resins as well as its superior mechanical properties ELASTOSIL® M 4670 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4670 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with undercuts are required.

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • good flow
  • fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • high Shore A hardness (approx. 55)
  • high tear strength
  • long-term stability of the vulcanizate’s mechanical properties
  • outstanding resistance to common casting resins

Application

Due to its outstanding resistance to casting resins as well as its superior mechanical properties ELASTOSIL® M 4670 A/B is perfectly suitable for all molds of models with undercuts that are to be reproduced in casting resins, and a certain inherent rigidity of the molds is required. As a medium-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4670 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with undercuts are required.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4670 A/B
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 111 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details
AURUM™ Thermoplastic polyimide -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Chemical System Polyimide or Bismaleimide (BMI)
View Details