Wacker Chemical Corp. Silicone Joint Sealant ELASTOSIL® 4710

Description
One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag good gunability at low (+5 °C) and high (+40 °C) temperatures low-shrinkage during vulcanization - remains flexible at low (-40 °C) and high temperatures (+180 °C) suitable for food contact per US Food and Drug Administration Regulations No. 21 CFR 177.1210 and 177.2600 - certified by NSF for food contact rapid crosslinking: quickly becomes tack-free long shelf life excellent adhesion to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application sealing in areas where food contact is likely sealant for silo and container construction
Description
One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag good gunability at low (+5 °C) and high (+40 °C) temperatures low-shrinkage during vulcanization - remains flexible at low (-40 °C) and high temperatures (+180 °C) suitable for food contact per US Food and Drug Administration Regulations No. 21 CFR 177.1210 and 177.2600 - certified by NSF for food contact rapid crosslinking: quickly becomes tack-free long shelf life excellent adhesion to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application sealing in areas where food contact is likely sealant for silo and container construction

Suppliers

Company
Product
Description
Supplier Links
Silicone Joint Sealant - ELASTOSIL® 4710 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Joint Sealant
ELASTOSIL® 4710
Silicone Joint Sealant ELASTOSIL® 4710
One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag good gunability at low (+5 °C) and high (+40 °C) temperatures low-shrinkage during vulcanization - remains flexible at low (-40 °C) and high temperatures (+180 °C) suitable for food contact per US Food and Drug Administration Regulations No. 21 CFR 177.1210 and 177.2600 - certified by NSF for food contact rapid crosslinking: quickly becomes tack-free long shelf life excellent adhesion to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application sealing in areas where food contact is likely sealant for silo and container construction

One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • solvent-free
  • non-sag
  • good gunability at low (+5 °C) and high (+40 °C) temperatures
  • low-shrinkage during vulcanization - remains flexible at low (-40 °C) and high temperatures (+180 °C)
  • suitable for food contact per US Food and Drug Administration Regulations No. 21 CFR 177.1210 and 177.2600 - certified by NSF for food contact
  • rapid crosslinking: quickly becomes tack-free
  • long shelf life
  • excellent adhesion to glass, vitrified surfaces, ceramic tiles, many plastics and most paints

Application

  • sealing in areas where food contact is likely
  • sealant for silo and container construction
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 4710
Product Name Silicone Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Sanitary; Repair or Construction
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 450CA40 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Metal or MIM
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4056A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9400 psi (64811 KPa)
Elongation 490.0 %
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details