Wacker Chemical Corp. Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 4000

Description
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage on curing flexible at low (-40 °C) and high temperatures (+180 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life Application glass and windows construction sealing of joints between glazing and supporting structure (frame, transoms, mullions) industrial application as sealant in the automotive, aircraft and shipbuilding industries
Description
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage on curing flexible at low (-40 °C) and high temperatures (+180 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life Application glass and windows construction sealing of joints between glazing and supporting structure (frame, transoms, mullions) industrial application as sealant in the automotive, aircraft and shipbuilding industries

Suppliers

Company
Product
Description
Supplier Links
Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 4000 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 4000
Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 4000
One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage on curing flexible at low (-40 °C) and high temperatures (+180 °C) low-modulus: better adhesion and higher safety rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints excellent tooling properties long shelf life Application glass and windows construction sealing of joints between glazing and supporting structure (frame, transoms, mullions) industrial application as sealant in the automotive, aircraft and shipbuilding industries

One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • solvent-free
  • non-sag
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • low shrinkage on curing
  • flexible at low (-40 °C) and high temperatures (+180 °C)
  • low-modulus: better adhesion and higher safety
  • rapid crosslinking: quickly becomes tack-free
  • adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints
  • excellent tooling properties
  • long shelf life

Application

  • glass and windows construction
  • sealing of joints between glazing and supporting structure (frame, transoms, mullions)
  • industrial application as sealant in the automotive, aircraft and shipbuilding industries
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 4000
Product Name Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Exxtral™ performance polyolefins - Exxtral™ Performance Polyolefin CMU101D - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive
View Details
PEEK Polymer Resin - VICTREX® 381G - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Metal or MIM
View Details