Wacker Chemical Corp. Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 9000 N

Description
ELASTOSIL® 9000 N is a one-part, neutral-curing, low modulus silicone sealant with good adhesion and long shelf life for DIY-sector. Properties ELASTOSIL® 9000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free - flexible at low (-40 °C) and high temperatures (+120 °C) good weatherability Application sealing of low stress connection and expansion joints in the building industry sealing of low stress perimeter joints
Description
ELASTOSIL® 9000 N is a one-part, neutral-curing, low modulus silicone sealant with good adhesion and long shelf life for DIY-sector. Properties ELASTOSIL® 9000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free - flexible at low (-40 °C) and high temperatures (+120 °C) good weatherability Application sealing of low stress connection and expansion joints in the building industry sealing of low stress perimeter joints

Suppliers

Company
Product
Description
Supplier Links
Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 9000 N - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 9000 N
Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 9000 N
ELASTOSIL® 9000 N is a one-part, neutral-curing, low modulus silicone sealant with good adhesion and long shelf life for DIY-sector. Properties ELASTOSIL® 9000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free - flexible at low (-40 °C) and high temperatures (+120 °C) good weatherability Application sealing of low stress connection and expansion joints in the building industry sealing of low stress perimeter joints

ELASTOSIL® 9000 N is a one-part, neutral-curing, low modulus silicone sealant with good adhesion and long shelf life for DIY-sector.

Properties

ELASTOSIL® 9000 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • long shelf life
  • primerless adhesion to most materials
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous cement
  • almost odorless
  • non-sag
  • ready gunnability at low (+5 °C) and high (+40 °C) temperatures
  • rapid crosslinking: quickly becomes tack-free - flexible at low (-40 °C) and high temperatures (+120 °C)
  • good weatherability

Application

  • sealing of low stress connection and expansion joints in the building industry
  • sealing of low stress perimeter joints
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 9000 N
Product Name Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Repair or Construction
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 111 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3900 psi (26890 KPa)
View Details
Low Viscosity, Two Component Epoxy - EP30-1NV - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details