Wacker Chemical Corp. Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 4500

Description
One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C. ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures flexible at low (-40 °C) and high temperatures (+250 °C) acetic acid crosslinking system rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints good tooling properties maintains elastic properties at continuous temperatures of up to 250 °C short-term resistance up to 275 °C Application sealing of connecting and expansion joints exposed to high temperatures sealing of joints exposed to long-term temperatures of 250 °C (oven and chimney construction) suitable for industrial applications
Description
One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C. ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures flexible at low (-40 °C) and high temperatures (+250 °C) acetic acid crosslinking system rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints good tooling properties maintains elastic properties at continuous temperatures of up to 250 °C short-term resistance up to 275 °C Application sealing of connecting and expansion joints exposed to high temperatures sealing of joints exposed to long-term temperatures of 250 °C (oven and chimney construction) suitable for industrial applications

Suppliers

Company
Product
Description
Supplier Links
Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 4500 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 4500
Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 4500
One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C. ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures flexible at low (-40 °C) and high temperatures (+250 °C) acetic acid crosslinking system rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints good tooling properties maintains elastic properties at continuous temperatures of up to 250 °C short-term resistance up to 275 °C Application sealing of connecting and expansion joints exposed to high temperatures sealing of joints exposed to long-term temperatures of 250 °C (oven and chimney construction) suitable for industrial applications

One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C.

ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • non-sag
  • ready gunnability at low (+5 °C) and high (+40 °C) temperatures
  • flexible at low (-40 °C) and high temperatures (+250 °C)
  • acetic acid crosslinking system
  • rapid crosslinking: quickly becomes tack-free
  • adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints
  • good tooling properties
  • maintains elastic properties at continuous temperatures of up to 250 °C
  • short-term resistance up to 275 °C

Application

  • sealing of connecting and expansion joints exposed to high temperatures
  • sealing of joints exposed to long-term temperatures of 250 °C (oven and chimney construction)
  • suitable for industrial applications
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 4500
Product Name Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Repair or Construction; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 9371 - ExxonMobil - Polyethylene Products
Specs
Type MoldingCompound; Thermoplastic
View Details
Fluon+ ™ Filled PTFE Compounds - FC MIN - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
ELAN-Cast® - E 57 Red Resin / C 226 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details