Wacker Chemical Corp. Silicone Rubber Compound ELASTOSIL® C1345HB

Description
Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. Special features Good tensile strength Good elongation Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability Can be fabricated using standard molding techniques
Description
Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. Special features Good tensile strength Good elongation Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability Can be fabricated using standard molding techniques

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Compound - ELASTOSIL® C1345HB - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Compound
ELASTOSIL® C1345HB
Silicone Rubber Compound ELASTOSIL® C1345HB
Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication. Special features Good tensile strength Good elongation Good compression set Self-lubricating Easily pigmented Excellent molding qualities Good shelf stability Can be fabricated using standard molding techniques

Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are difficult and require lubrication.

Special features

  • Good tensile strength
  • Good elongation
  • Good compression set
  • Self-lubricating
  • Easily pigmented
  • Excellent molding qualities
  • Good shelf stability
  • Can be fabricated using standard molding techniques
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® C1345HB
Product Name Silicone Rubber Compound
Type Thermally cured
Chemical System Silicone
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - P 300S-45 Resin - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Polyester or Alkyd
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
POLYPROPYLENE (PP) 20 GLASS FILLED - BLACK PELLETS DualPoly (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Epoxy  Has Low Thermal Expansion Coefficient - EP30LTE-LO - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details