Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 6100

Description
One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application DIY applications (car, boat, caravan, house), in particular in areas with high humidity
Description
One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application DIY applications (car, boat, caravan, house), in particular in areas with high humidity

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 6100 - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 6100
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 6100
One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (- 40 °C) and high temperatures (+ 100 °C) rapid crosslinking: quickly becomes tack-free adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application DIY applications (car, boat, caravan, house), in particular in areas with high humidity

One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • suitable for use in sanitary areas
  • non-sag
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • flexible at low (- 40 °C) and high temperatures (+ 100 °C)
  • rapid crosslinking: quickly becomes tack-free
  • adheres excellently to glass, vitrified surfaces, ceramic tiles, many plastics and most paints

Application

  • DIY applications (car, boat, caravan, house), in particular in areas with high humidity
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 6100
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Sanitary; Repair or Construction
Unlock Full Specs
to access all available technical data

Similar Products

Exxtral™ performance polyolefins - Exxtral™ Performance Polyolefin CNU012 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive
View Details
PEEK Polymer Resin - VICTREX® 600P - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Two Component Polymer System - EP21CLV - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details