Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4115

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity easy to meter due to 1 : 1 ratio low hardness (17 Shore A) good mechanical properties very fast and non-shrink cure at room temperature easy demolding Application As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4115 A/B is extremly suitable for casting all common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.
Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity easy to meter due to 1 : 1 ratio low hardness (17 Shore A) good mechanical properties very fast and non-shrink cure at room temperature easy demolding Application As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4115 A/B is extremly suitable for casting all common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4115 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4115
Silicone Rubber Mold Making Compound ELASTOSIL® M4115
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity easy to meter due to 1 : 1 ratio low hardness (17 Shore A) good mechanical properties very fast and non-shrink cure at room temperature easy demolding Application As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4115 A/B is extremly suitable for casting all common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • low viscosity
  • easy to meter due to 1 : 1 ratio
  • low hardness (17 Shore A)
  • good mechanical properties
  • very fast and non-shrink cure at room temperature
  • easy demolding

Application

As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4115 A/B is extremly suitable for casting all common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4115
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151A Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
AURUM™ Thermoplastic polyimide -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Chemical System Polyimide or Bismaleimide (BMI)
View Details