Kneadable, condensation-curing,
Special features
Application
Being a kneadable grade that produces vulcanizates with high hardness and mechanical strength, ELASTOSIL® M 1470 is particularly suitable as an impression material, i. e., for molding models with only a slightly structured surface or for small models with no or only minor undercuts by either impressing a slab of catalyzed rubber onto the model surface or pressing the model into the surface of the rubber slab. Molds made of ELASTOSIL® M 1470 can be used with all common reproduction materials.
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | ELASTOSIL® M1470 |
| Product Name | Silicone Rubber Mold Making Compound |
| Type | Elastomer |
| Chemical System | Silicone |
| Filler | Unfilled |