Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7600

Description
ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features pass DIN 4102-1, B1 flame retardant solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (-40 °C) and high temperatures (+150 °C) non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement Application Joint sealant for applications in the construction industry and in industrial areas where high standards are set in respect to flame retardance of the material.
Description
ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features pass DIN 4102-1, B1 flame retardant solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (-40 °C) and high temperatures (+150 °C) non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement Application Joint sealant for applications in the construction industry and in industrial areas where high standards are set in respect to flame retardance of the material.

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 7600 - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 7600
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7600
ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features pass DIN 4102-1, B1 flame retardant solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (-40 °C) and high temperatures (+150 °C) non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement Application Joint sealant for applications in the construction industry and in industrial areas where high standards are set in respect to flame retardance of the material.

ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • pass DIN 4102-1, B1
  • flame retardant
  • solvent-free
  • non-sag
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • flexible at low (-40 °C) and high temperatures (+150 °C)
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous cement

Application

  • Joint sealant for applications in the construction industry and in industrial areas where high standards are set in respect to flame retardance of the material.
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 7600
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Industry Repair or Construction
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 494-RQ Resin / C 494-RQ Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - 4820WZ (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details