Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4645 A/B

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium Shore A hardness (approx. 40) good transparency of the cured rubber high tear strength outstanding resistance to casting resins, particularly polyurethanes and epoxies, for long service life of the molds Application High-performance silicone mold-making compound which is particularly suitable for reproducing models with undercuts in polyurethane or epoxy resins. Main field of application: Vacuum casting for rapid prototyping.
Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium Shore A hardness (approx. 40) good transparency of the cured rubber high tear strength outstanding resistance to casting resins, particularly polyurethanes and epoxies, for long service life of the molds Application High-performance silicone mold-making compound which is particularly suitable for reproducing models with undercuts in polyurethane or epoxy resins. Main field of application: Vacuum casting for rapid prototyping.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4645 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4645 A/B
Silicone Rubber Mold Making Compound ELASTOSIL® M4645 A/B
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat medium Shore A hardness (approx. 40) good transparency of the cured rubber high tear strength outstanding resistance to casting resins, particularly polyurethanes and epoxies, for long service life of the molds Application High-performance silicone mold-making compound which is particularly suitable for reproducing models with undercuts in polyurethane or epoxy resins. Main field of application: Vacuum casting for rapid prototyping.

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • very good flow
  • excellent mould release; usually no further release agent required
  • fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • medium Shore A hardness (approx. 40)
  • good transparency of the cured rubber
  • high tear strength
  • outstanding resistance to casting resins, particularly polyurethanes and epoxies, for long service life of the molds

Application

High-performance silicone mold-making compound which is particularly suitable for reproducing models with undercuts in polyurethane or epoxy resins. Main field of application: Vacuum casting for rapid prototyping.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4645 A/B
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4056A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9400 psi (64811 KPa)
Elongation 490.0 %
View Details
Fluon+ ™ Filled PTFE Compounds - FC MIN SPL - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details