Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 8510

Description
ELASTOSIL® 8510 is a one-part, neutral-curing, low modulus silicone sealant, for sealing such natural substrates as marble and other indoor or sanitary construction materials. ELASTOSIL® 8510 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features mold retardant solventless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures non-staining and non-bleeding: no contamination of joint edges through plasticizers can be used on substrates such as marble, granite, sandstone, quartzite; no staining of joint edges can be used with aqueous or solvent-based coating compounds: no plasticizer migration rapid crosslinking: quickly becomes tack-free - primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous concrete high abrasion resistance Application ELASTOSIL® 8510 has been specially developed for natural substrates such as marble, granite, sandstone and quartzite. In contrast to ordinary silicone sealants, contact with these construction materials causes no staining of joint edges. Moreover, ELASTOSIL® 8510 is flexible and adheres to most materials without primers. ELASTOSIL® 8510 is ideal for
Description
ELASTOSIL® 8510 is a one-part, neutral-curing, low modulus silicone sealant, for sealing such natural substrates as marble and other indoor or sanitary construction materials. ELASTOSIL® 8510 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features mold retardant solventless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures non-staining and non-bleeding: no contamination of joint edges through plasticizers can be used on substrates such as marble, granite, sandstone, quartzite; no staining of joint edges can be used with aqueous or solvent-based coating compounds: no plasticizer migration rapid crosslinking: quickly becomes tack-free - primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous concrete high abrasion resistance Application ELASTOSIL® 8510 has been specially developed for natural substrates such as marble, granite, sandstone and quartzite. In contrast to ordinary silicone sealants, contact with these construction materials causes no staining of joint edges. Moreover, ELASTOSIL® 8510 is flexible and adheres to most materials without primers. ELASTOSIL® 8510 is ideal for

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 8510 - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 8510
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 8510
ELASTOSIL® 8510 is a one-part, neutral-curing, low modulus silicone sealant, for sealing such natural substrates as marble and other indoor or sanitary construction materials. ELASTOSIL® 8510 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features mold retardant solventless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures non-staining and non-bleeding: no contamination of joint edges through plasticizers can be used on substrates such as marble, granite, sandstone, quartzite; no staining of joint edges can be used with aqueous or solvent-based coating compounds: no plasticizer migration rapid crosslinking: quickly becomes tack-free - primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous concrete high abrasion resistance Application ELASTOSIL® 8510 has been specially developed for natural substrates such as marble, granite, sandstone and quartzite. In contrast to ordinary silicone sealants, contact with these construction materials causes no staining of joint edges. Moreover, ELASTOSIL® 8510 is flexible and adheres to most materials without primers. ELASTOSIL® 8510 is ideal for

ELASTOSIL® 8510 is a one-part, neutral-curing, low modulus silicone sealant, for sealing such natural substrates as marble and other indoor or sanitary construction materials.

ELASTOSIL® 8510 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • mold retardant
  • solventless
  • non-sag
  • ready gunnability at low (+5 °C) and high (+40 °C) temperatures
  • non-staining and non-bleeding: no contamination of joint edges through plasticizers
  • can be used on substrates such as marble, granite, sandstone, quartzite; no staining of joint edges
  • can be used with aqueous or solvent-based coating compounds: no plasticizer migration
  • rapid crosslinking: quickly becomes tack-free - primerless adhesion to most materials
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous concrete
  • high abrasion resistance

Application

ELASTOSIL® 8510 has been specially developed for natural substrates such as marble, granite, sandstone and quartzite. In contrast to ordinary silicone sealants, contact with these construction materials causes no staining of joint edges. Moreover, ELASTOSIL® 8510 is flexible and adheres to most materials without primers. ELASTOSIL® 8510 is ideal for

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Polymers and Plastic Resins
Product Number ELASTOSIL® 8510
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Type ExtrusionGrade; Thermally cured
Chemical System Silicone
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details
PEEK Polymer Resin - VICTREX® 90GL30 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details