ELASTOSIL® C713 Silicone Rubber Base is a 35 durometer, all purpose base. It is noted for its heat resistance and tear resistance.
ELASTOSIL® C713 contains ingredients which are not suitable for food contact.*
* Under Title 21 "Food and Drugs," Part 177.2600, "Rubber articles intended for repeated use." Because this regulation contains limitations, compliance to the regulation is the responsibility of the user.
Special features
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | ELASTOSIL® C713 |
| Product Name | Silicone Rubber Compound |
| Type | Elastomer |
| Chemical System | Silicone |
| Filler | Unfilled |