Microchip Technology, Inc. Datasheets for IC Power Supplies
IC power supplies are manufactured as integrated circuits.
IC Power Supplies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Control ICs provides all the necessary features to implement off-line fixed-frequency, current-mode switching power supplies with a minimum of external components. The current mode architecture demonstrates improved load regulation, pulse-by-... | |
| TC1264 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1264’s CMOS construction eliminates wasted ground current, significantly extending battery life. | |
| The TC1014, TC1015 and TC1185 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices’ CMOS... | |
| The TC1017 is a high accuracy (typically ±0.5%) CMOS upgrade for bipolar low dropout regulators. It is offered in an SC-70 package, which represents 50% reduced footprint vs. the widely... | |
| The TC105 is a step-down (Buck) switching controller that furnishes output currents of up to 1A (max) while delivering a typical efficiency of 92%. The TC105 normally operates in pulse... | |
| The TC1054, TC1055, and TC1186 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground... | |
| The TC1070, TC1071, and TC1187 are adjustable LDOs designed to supersede a variety of older (bipolar) voltage regulators. Total supply current is typically 50µA at full load (20 to 60... | |
| The TC1070, TC1071, and TC1187 are adjustable LDOs designed to supersede a variety of older (bipolar) voltage regulators. Total supply current is typically 50µA at full load, (20 to 60... | |
| The TC1070, TC1071, and TC1187 are adjustable LDOs designed to supersede a variety of older (bipolar) voltage regulators. Total supply current is typically 50uA at full load, (20 to 60... | |
| The TC1072 and TC1073 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current,... | |
| The TC110 is a step-up (Boost) switching controller that furnishes output currents as high as 300 mA while delivering a typical efficiency of 84%. The TC110 normally operates in pulse... | |
| The TC1107 is a fixed output, high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Total supply current is typically 50µA at full load (20 to 60... | |
| The TC1108 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Total supply current is typically 50 µA at full load (20 to 60 times lower than... | |
| The TC115 is a high-efficiency step-up DC/DC converter for small, low input voltage or battery powered sys-tems. This device has a guaranteed start-up voltage of 0.9V and a typical supply... | |
| The TC1173 is a precision output (typically ±0.5%) CMOS low dropout regulator. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar... | |
| The TC1174 is an adjustable output CMOS low dropout regulator. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). TC1174 key... | |
| The TC1223 and TC1224 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices CMOS constructio... | |
| The TC1262 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1262’s CMOS construction eliminates wasted ground current, significantly extending battery... | |
| The TC1263 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1263’s CMOS construction eliminates wasted ground current, significantly extending battery... | |
| The TC1265 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1265’s CMOS construction eliminates wasted ground current, significantly extending battery... | |
| The TC1269 is a fixed output, high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Total supply current is typically 50µA at full load (20 to 60... | |
| The TC1301A/B combines two Low Drop Out (LDO) regulators and a microcontroller RESET function while the TC1302A/B is purely a dual LDO. Both parts are available in single 8-pin MSOP... | |
| The TC1302A combines two Low Dropout (LDO) regulators into a single 8-pin MSOP or DFN package. Both regulator ouputs feature low dropout voltage, 104 mV @ 300 mA for Vout1,... | |
| The TC1307 combines four CMOS Low Dropout Regulators and a Microprocessor Monitor in a space-saving 16-Pin QSOP package. Designed specifically for battery-operated systems, the device’s CMOS construction eliminates wasted ground... | |
| The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to... | |
| The TC2054, TC2055, and TC2186 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ total supply current is typically... |
| << Prev |