Microchip Technology, Inc. 300mA CMOS LDO with Shutdown and Vref Bypass TC1174

Description
The TC1174 is an adjustable output CMOS low dropout regulator. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). TC1174 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240mV at full load) and internal feed-forward compensation for fast response to step changes in load. Supply current is reduced to 0.05µA (typical) and VOUT falls to zero when the shutdown input is low. The TC1174 incorporates both over-temperature and over-current protection. The TC1174 is stable with an output capacitor of only 1µF and has a maximum output current of 300mA. Additional Features Low Supply Current of 50 µA typical Very Low Dropout Voltage Minimum 300mA Output Current Adjustable Output Voltage Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection
Datasheet
Description
The TC1174 is an adjustable output CMOS low dropout regulator. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). TC1174 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240mV at full load) and internal feed-forward compensation for fast response to step changes in load. Supply current is reduced to 0.05µA (typical) and VOUT falls to zero when the shutdown input is low. The TC1174 incorporates both over-temperature and over-current protection. The TC1174 is stable with an output capacitor of only 1µF and has a maximum output current of 300mA. Additional Features Low Supply Current of 50 µA typical Very Low Dropout Voltage Minimum 300mA Output Current Adjustable Output Voltage Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA CMOS LDO with Shutdown and Vref Bypass - TC1174 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA CMOS LDO with Shutdown and Vref Bypass
TC1174
300mA CMOS LDO with Shutdown and Vref Bypass TC1174
The TC1174 is an adjustable output CMOS low dropout regulator. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). TC1174 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240mV at full load) and internal feed-forward compensation for fast response to step changes in load. Supply current is reduced to 0.05µA (typical) and VOUT falls to zero when the shutdown input is low. The TC1174 incorporates both over-temperature and over-current protection. The TC1174 is stable with an output capacitor of only 1µF and has a maximum output current of 300mA. Additional Features Low Supply Current of 50 µA typical Very Low Dropout Voltage Minimum 300mA Output Current Adjustable Output Voltage Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection

The TC1174 is an adjustable output CMOS low dropout regulator. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). TC1174 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240mV at full load) and internal feed-forward compensation for fast response to step changes in load. Supply current is reduced to 0.05µA (typical) and VOUT falls to zero when the shutdown input is low. The TC1174 incorporates both over-temperature and over-current protection. The TC1174 is stable with an output capacitor of only 1µF and has a maximum output current of 300mA.

Additional Features

    • Low Supply Current of 50 µA typical
    • Very Low Dropout Voltage
    • Minimum 300mA Output Current
    • Adjustable Output Voltage
    • Power-Saving Shutdown Mode
    • Bypass Input for Ultra-Quiet Operation
    • Over-Current and Over-Temperature Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1174
Product Name 300mA CMOS LDO with Shutdown and Vref Bypass
Package Type SOIC; Other; ['Wafer', 'DICE', 'MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CSD87330Q3D 30V Synchronous Buck NexFET? Power Block - CSD87330Q3D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Board Mount Modules - ATS2805D - 981734-ATS2805D - Win Source Electronics
Specs
Output Power 25 watts
View Details