Fixed -10V~-1.5V 1.5V~10V 20mA SOIC-8 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | TC7660EOA713 |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | SOIC |
| Output Voltage Type | Fixed |
| Output Voltage | -10 to -1.5 volts |