Microchip Technology, Inc. 300mA CMOS LDO with Shutdown and Vref Bypass TC1107

Description
The TC1107 is a fixed output, high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). TC1107 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240 mV at full load), and fast response to step changes in load. Supply current is reduced to 0.05 µA (typical) and VOUT falls to zero when the shutdown input is low. The TC1107 incorporates both over-temperature and over-current protection. The TC1107 is stable with an output capacitor of only 1µF and has a maximum output current of 300 mA. Additional Features Extremely Low Supply Current (50 µA typical) Very Low Dropout Voltage Minimum 300 mA Output Current High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection
Datasheet
Description
The TC1107 is a fixed output, high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). TC1107 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240 mV at full load), and fast response to step changes in load. Supply current is reduced to 0.05 µA (typical) and VOUT falls to zero when the shutdown input is low. The TC1107 incorporates both over-temperature and over-current protection. The TC1107 is stable with an output capacitor of only 1µF and has a maximum output current of 300 mA. Additional Features Extremely Low Supply Current (50 µA typical) Very Low Dropout Voltage Minimum 300 mA Output Current High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA CMOS LDO with Shutdown and Vref Bypass - TC1107 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA CMOS LDO with Shutdown and Vref Bypass
TC1107
300mA CMOS LDO with Shutdown and Vref Bypass TC1107
The TC1107 is a fixed output, high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). TC1107 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240 mV at full load), and fast response to step changes in load. Supply current is reduced to 0.05 µA (typical) and VOUT falls to zero when the shutdown input is low. The TC1107 incorporates both over-temperature and over-current protection. The TC1107 is stable with an output capacitor of only 1µF and has a maximum output current of 300 mA. Additional Features Extremely Low Supply Current (50 µA typical) Very Low Dropout Voltage Minimum 300 mA Output Current High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection

The TC1107 is a fixed output, high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). TC1107 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240 mV at full load), and fast response to step changes in load. Supply current is reduced to 0.05 µA (typical) and VOUT falls to zero when the shutdown input is low. The TC1107 incorporates both over-temperature and over-current protection. The TC1107 is stable with an output capacitor of only 1µF and has a maximum output current of 300 mA.

Additional Features

    • Extremely Low Supply Current (50 µA typical)
    • Very Low Dropout Voltage
    • Minimum 300 mA Output Current
    • High Output Voltage Accuracy
    • Standard or Custom Output Voltages
    • Power-Saving Shutdown Mode
    • Bypass Input for Ultra-Quiet Operation
    • Over-Current and Over-Temperature Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1107
Product Name 300mA CMOS LDO with Shutdown and Vref Bypass
Package Type SOIC; Other; ['WAFER', 'Wafer', 'MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1844 Current Mode PWM Controller - 5962-8670403XA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9263BQX - TLE9263BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
Gates and Inverters - 74HCT14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details