Microchip Technology, Inc. 100mA CMOS LDO TC1224

Description
The TC1223 and TC1224 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices CMOS constructio neliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load ( 20 to 60 times lower than in bipolar regulators!). Key features for the TC1223 and TC1224 include ultra low-noise operation; very low dropout voltage (typically 85 mV and 180 mV,respectively, at full load) and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1223 and TC1224 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA and 100 mA, respectively. For higher output versions, please see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Ground Current for Longer Battery Life! Very Low Dropout Voltage Guaranteed 50 mA, 100 mA Output (TC1223, TC1224, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet
Description
The TC1223 and TC1224 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices CMOS constructio neliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load ( 20 to 60 times lower than in bipolar regulators!). Key features for the TC1223 and TC1224 include ultra low-noise operation; very low dropout voltage (typically 85 mV and 180 mV,respectively, at full load) and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1223 and TC1224 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA and 100 mA, respectively. For higher output versions, please see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Ground Current for Longer Battery Life! Very Low Dropout Voltage Guaranteed 50 mA, 100 mA Output (TC1223, TC1224, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mA CMOS LDO - TC1224 - Microchip Technology, Inc.
Chandler, AZ, United States
100mA CMOS LDO
TC1224
100mA CMOS LDO TC1224
The TC1223 and TC1224 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices CMOS constructio neliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load ( 20 to 60 times lower than in bipolar regulators!). Key features for the TC1223 and TC1224 include ultra low-noise operation; very low dropout voltage (typically 85 mV and 180 mV,respectively, at full load) and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1223 and TC1224 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA and 100 mA, respectively. For higher output versions, please see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Ground Current for Longer Battery Life! Very Low Dropout Voltage Guaranteed 50 mA, 100 mA Output (TC1223, TC1224, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators

The TC1223 and TC1224 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices CMOS constructio neliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load ( 20 to 60 times lower than in bipolar regulators!). Key features for the TC1223 and TC1224 include ultra low-noise operation; very low dropout voltage (typically 85 mV and 180 mV,respectively, at full load) and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1223 and TC1224 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA and 100 mA, respectively. For higher output versions, please see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets.

Additional Features

    • Extremely Low Ground Current for Longer Battery Life!
    • Very Low Dropout Voltage
    • Guaranteed 50 mA, 100 mA Output (TC1223, TC1224, Respectively)
    • High Output Voltage Accuracy
    • Standard or Custom Output Voltages
    • Power-Saving Shutdown Mode
    • Over-Current and Over-Temperature Protection
    • Pin Compatible Upgrades for Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1224
Product Name 100mA CMOS LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1823A High Speed PWM Controller - 5962-89905022A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Leading Edge Blanking,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Board Mount Modules - AHF2815D/ESB - 1232058-AHF2815D/ESB - Win Source Electronics
Specs
Output Power 20 watts
View Details