Microchip Technology, Inc. PFM/PWM Step-Up DC/DC Converter TC110

Description
The TC110 is a step-up (Boost) switching controller that furnishes output currents as high as 300 mA while delivering a typical efficiency of 84%. The TC110 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low output loads for greater efficiency. Supply current draw for the 100 KHz version is typically only 50 µA, and is reduced to less than 0.5 µA when the SHDN input is brought low. Regulator operation is suspended during shutdown. Housed in a tiny 5-pin SOT-23A package, the TC110 occupies minimum board space, and uses tiny external components (the 300 KHz version allows for less than 5 mm surface-mount magnetics). The TC110 accepts input voltages from 2.0V to 10.0V, with a guaranteed start-up voltage of 0.9V. Additional Features Guaranteed Start-Up at 0.9V 100/300 kHz 50/120 µA 50 µA (Typ) Supply Current (fOSC = 100 KHz) 300 mA Output Current @ VIN =2.7V 0.5 µA Shutdown Mode 100 KHz and 300 KHz Switching Frequency Options Programmable Soft-Start 84% Efficiency
Datasheet
Description
The TC110 is a step-up (Boost) switching controller that furnishes output currents as high as 300 mA while delivering a typical efficiency of 84%. The TC110 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low output loads for greater efficiency. Supply current draw for the 100 KHz version is typically only 50 µA, and is reduced to less than 0.5 µA when the SHDN input is brought low. Regulator operation is suspended during shutdown. Housed in a tiny 5-pin SOT-23A package, the TC110 occupies minimum board space, and uses tiny external components (the 300 KHz version allows for less than 5 mm surface-mount magnetics). The TC110 accepts input voltages from 2.0V to 10.0V, with a guaranteed start-up voltage of 0.9V. Additional Features Guaranteed Start-Up at 0.9V 100/300 kHz 50/120 µA 50 µA (Typ) Supply Current (fOSC = 100 KHz) 300 mA Output Current @ VIN =2.7V 0.5 µA Shutdown Mode 100 KHz and 300 KHz Switching Frequency Options Programmable Soft-Start 84% Efficiency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFM/PWM Step-Up DC/DC Converter - TC110 - Microchip Technology, Inc.
Chandler, AZ, United States
PFM/PWM Step-Up DC/DC Converter
TC110
PFM/PWM Step-Up DC/DC Converter TC110
The TC110 is a step-up (Boost) switching controller that furnishes output currents as high as 300 mA while delivering a typical efficiency of 84%. The TC110 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low output loads for greater efficiency. Supply current draw for the 100 KHz version is typically only 50 µA, and is reduced to less than 0.5 µA when the SHDN input is brought low. Regulator operation is suspended during shutdown. Housed in a tiny 5-pin SOT-23A package, the TC110 occupies minimum board space, and uses tiny external components (the 300 KHz version allows for less than 5 mm surface-mount magnetics). The TC110 accepts input voltages from 2.0V to 10.0V, with a guaranteed start-up voltage of 0.9V. Additional Features Guaranteed Start-Up at 0.9V 100/300 kHz 50/120 µA 50 µA (Typ) Supply Current (fOSC = 100 KHz) 300 mA Output Current @ VIN =2.7V 0.5 µA Shutdown Mode 100 KHz and 300 KHz Switching Frequency Options Programmable Soft-Start 84% Efficiency

The TC110 is a step-up (Boost) switching controller that furnishes output currents as high as 300 mA while delivering a typical efficiency of 84%. The TC110 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low output loads for greater efficiency. Supply current draw for the 100 KHz version is typically only 50 µA, and is reduced to less than 0.5 µA when the SHDN input is brought low. Regulator operation is suspended during shutdown. Housed in a tiny 5-pin SOT-23A package, the TC110 occupies minimum board space, and uses tiny external components (the 300 KHz version allows for less than 5 mm surface-mount magnetics). The TC110 accepts input voltages from 2.0V to 10.0V, with a guaranteed start-up voltage of 0.9V.

Additional Features

    • Guaranteed Start-Up at 0.9V
    • 100/300 kHz
    • 50/120 µA
    • 50 µA (Typ) Supply Current (fOSC = 100 KHz)
    • 300 mA Output Current @ VIN =2.7V
    • 0.5 µA Shutdown Mode
    • 100 KHz and 300 KHz Switching Frequency Options
    • Programmable Soft-Start
    • 84% Efficiency
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category DC-DC Converter Chips
Product Number TC110
Product Name PFM/PWM Step-Up DC/DC Converter
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5 volts
View Details
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TL-16/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details