Microchip Technology, Inc. 50mA CMOS LDO w/ Shutdown and Vref Bypass TC2014

Description
The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45mV (TC2014); 90mV (TC2015); and 140mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015, and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (55 µA typical) Very Low Dropout Voltage (45mV typical @ 50mA) High Output Voltage Accuracy (±0.4% typical) Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Fast Shutdown Response Time (60 µsec typical) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators
Datasheet
Description
The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45mV (TC2014); 90mV (TC2015); and 140mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015, and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (55 µA typical) Very Low Dropout Voltage (45mV typical @ 50mA) High Output Voltage Accuracy (±0.4% typical) Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Fast Shutdown Response Time (60 µsec typical) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50mA CMOS LDO w/ Shutdown and Vref Bypass - TC2014 - Microchip Technology, Inc.
Chandler, AZ, United States
50mA CMOS LDO w/ Shutdown and Vref Bypass
TC2014
50mA CMOS LDO w/ Shutdown and Vref Bypass TC2014
The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45mV (TC2014); 90mV (TC2015); and 140mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015, and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (55 µA typical) Very Low Dropout Voltage (45mV typical @ 50mA) High Output Voltage Accuracy (±0.4% typical) Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Fast Shutdown Response Time (60 µsec typical) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators

The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45mV (TC2014); 90mV (TC2015); and 140mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015, and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets.

Additional Features

    • Extremely Low Supply Current (55 µA typical)
    • Very Low Dropout Voltage (45mV typical @ 50mA)
    • High Output Voltage Accuracy (±0.4% typical)
    • Standard or Custom Output Voltages
    • Power-Saving Shutdown Mode
    • Reference Bypass Input for Ultra Low-Noise Operation
    • Fast Shutdown Response Time (60 µsec typical)
    • Over-Current Protection
    • Space-Saving 5-Pin SOT-23A Package
    • Pin Compatible Upgrades for Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC2014
Product Name 50mA CMOS LDO w/ Shutdown and Vref Bypass
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications - AAT3164 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN34-16
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
IC PWR DRIVER N-CHAN 1:8 DSO-20 - 376-TLE7236G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Supply Chip >> Battery Management ICs - BQ24617RGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details