Microchip Technology, Inc. Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset TC1307

Description
The TC1307 combines four CMOS Low Dropout Regulators and a Microprocessor Monitor in a space-saving 16-Pin QSOP package. Designed specifically for battery-operated systems, the device’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current for this device is typically 220µA at full load on all four LDO channels. The TC1307 features selectable output voltages for higher design flexibility. The SELECT Mode pins allows the user to select from 4 different values (1.8V, 2.5V, 2.8V and 3.0V). An active low RESET is asserted when the output voltage VOUT2 falls below the 2.63V reset voltage threshold. Other key features for the device include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 165mV at full load. The device also incorporates both over-temperature and over-current protection. Each regulator is stable with an output capacitor of only 1µF and has a maximum output current of 150mA. Additional Features (*Each channel (for Dual and Quad LDOs)) Extremely Low Supply Current for Longer Battery Life SelectMode™: Selectable Output Voltages for High Design Flexibility Very Low Dropout Voltage 10µsec (Typ.) Wake Up Time from SHDN Guaranteed 150mA Output Current High Output Voltage Accuracy Power-Saving Shutdown Mode RESET Output Can Be Used as a Low Battery Detector or Processor Reset Generator Over-Current and Over-Temperature Protection
Datasheet
Description
The TC1307 combines four CMOS Low Dropout Regulators and a Microprocessor Monitor in a space-saving 16-Pin QSOP package. Designed specifically for battery-operated systems, the device’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current for this device is typically 220µA at full load on all four LDO channels. The TC1307 features selectable output voltages for higher design flexibility. The SELECT Mode pins allows the user to select from 4 different values (1.8V, 2.5V, 2.8V and 3.0V). An active low RESET is asserted when the output voltage VOUT2 falls below the 2.63V reset voltage threshold. Other key features for the device include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 165mV at full load. The device also incorporates both over-temperature and over-current protection. Each regulator is stable with an output capacitor of only 1µF and has a maximum output current of 150mA. Additional Features (*Each channel (for Dual and Quad LDOs)) Extremely Low Supply Current for Longer Battery Life SelectMode™: Selectable Output Voltages for High Design Flexibility Very Low Dropout Voltage 10µsec (Typ.) Wake Up Time from SHDN Guaranteed 150mA Output Current High Output Voltage Accuracy Power-Saving Shutdown Mode RESET Output Can Be Used as a Low Battery Detector or Processor Reset Generator Over-Current and Over-Temperature Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset - TC1307 - Microchip Technology, Inc.
Chandler, AZ, United States
Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset
TC1307
Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset TC1307
The TC1307 combines four CMOS Low Dropout Regulators and a Microprocessor Monitor in a space-saving 16-Pin QSOP package. Designed specifically for battery-operated systems, the device’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current for this device is typically 220µA at full load on all four LDO channels. The TC1307 features selectable output voltages for higher design flexibility. The SELECT Mode pins allows the user to select from 4 different values (1.8V, 2.5V, 2.8V and 3.0V). An active low RESET is asserted when the output voltage VOUT2 falls below the 2.63V reset voltage threshold. Other key features for the device include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 165mV at full load. The device also incorporates both over-temperature and over-current protection. Each regulator is stable with an output capacitor of only 1µF and has a maximum output current of 150mA. Additional Features (*Each channel (for Dual and Quad LDOs)) Extremely Low Supply Current for Longer Battery Life SelectMode™: Selectable Output Voltages for High Design Flexibility Very Low Dropout Voltage 10µsec (Typ.) Wake Up Time from SHDN Guaranteed 150mA Output Current High Output Voltage Accuracy Power-Saving Shutdown Mode RESET Output Can Be Used as a Low Battery Detector or Processor Reset Generator Over-Current and Over-Temperature Protection

The TC1307 combines four CMOS Low Dropout Regulators and a Microprocessor Monitor in a space-saving 16-Pin QSOP package. Designed specifically for battery-operated systems, the device’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current for this device is typically 220µA at full load on all four LDO channels. The TC1307 features selectable output voltages for higher design flexibility. The SELECT Mode pins allows the user to select from 4 different values (1.8V, 2.5V, 2.8V and 3.0V). An active low RESET is asserted when the output voltage VOUT2 falls below the 2.63V reset voltage threshold. Other key features for the device include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 165mV at full load. The device also incorporates both over-temperature and over-current protection. Each regulator is stable with an output capacitor of only 1µF and has a maximum output current of 150mA.

Additional Features

    • (*Each channel (for Dual and Quad LDOs))
    • Extremely Low Supply Current for Longer Battery Life
    • SelectMode™: Selectable Output Voltages for High Design Flexibility
    • Very Low Dropout Voltage
    • 10µsec (Typ.) Wake Up Time from SHDN
    • Guaranteed 150mA Output Current
    • High Output Voltage Accuracy
    • Power-Saving Shutdown Mode
    • RESET Output Can Be Used as a Low Battery
    • Detector or Processor Reset Generator
    • Over-Current and Over-Temperature Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1307
Product Name Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset
Package Type Other; ['QSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications - AAT3164 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN34-16
Input Voltage 2.7 to 5.5 volts
View Details
EMB1499Q Bidirectional Current DC/DC Controller - EMB1499QMHX/NOPB - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
IC PWR DRIVER N-CHAN 1:8 DSO-20 - 376-TLE7236G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details