Microchip Technology, Inc. 150mA CMOS LDO TC2186

Description
The TC2054, TC2055, and TC2186 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ total supply current is typically 55 µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage - typically 45 mV (TC2054); 90 mV (TC2055); and 140 mV (TC2186) at full load - and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). Supply current is reduced to 0.5 µA (max) and both VOUT and ERROR are disabled when the shutdown input is low. The devices also incorporate over-current protection. The TC2054, TC2055 and TC2186 are stable with a low ESR output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA, and 150 mA, respectively. This LDO Family also features a fast response time (60 µsec typically) when released from shutdown. Additional Features Very Low Supply Current for Longer Battery Life (55 µA typical) Very Low Dropout Voltage (140 mV typical @ 150mA) High Output Voltage Accuracy (±0.4% typical) Power-Saving Shutdown Mode ERROR Output Can Be Used as a Low Battery Detector, or Processor Reset Generator Fast Shutdown Response Time (60 µsec typical) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators
Datasheet
Description
The TC2054, TC2055, and TC2186 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ total supply current is typically 55 µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage - typically 45 mV (TC2054); 90 mV (TC2055); and 140 mV (TC2186) at full load - and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). Supply current is reduced to 0.5 µA (max) and both VOUT and ERROR are disabled when the shutdown input is low. The devices also incorporate over-current protection. The TC2054, TC2055 and TC2186 are stable with a low ESR output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA, and 150 mA, respectively. This LDO Family also features a fast response time (60 µsec typically) when released from shutdown. Additional Features Very Low Supply Current for Longer Battery Life (55 µA typical) Very Low Dropout Voltage (140 mV typical @ 150mA) High Output Voltage Accuracy (±0.4% typical) Power-Saving Shutdown Mode ERROR Output Can Be Used as a Low Battery Detector, or Processor Reset Generator Fast Shutdown Response Time (60 µsec typical) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA CMOS LDO - TC2186 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA CMOS LDO
TC2186
150mA CMOS LDO TC2186
The TC2054, TC2055, and TC2186 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ total supply current is typically 55 µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage - typically 45 mV (TC2054); 90 mV (TC2055); and 140 mV (TC2186) at full load - and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). Supply current is reduced to 0.5 µA (max) and both VOUT and ERROR are disabled when the shutdown input is low. The devices also incorporate over-current protection. The TC2054, TC2055 and TC2186 are stable with a low ESR output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA, and 150 mA, respectively. This LDO Family also features a fast response time (60 µsec typically) when released from shutdown. Additional Features Very Low Supply Current for Longer Battery Life (55 µA typical) Very Low Dropout Voltage (140 mV typical @ 150mA) High Output Voltage Accuracy (±0.4% typical) Power-Saving Shutdown Mode ERROR Output Can Be Used as a Low Battery Detector, or Processor Reset Generator Fast Shutdown Response Time (60 µsec typical) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators

The TC2054, TC2055, and TC2186 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ total supply current is typically 55 µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage - typically 45 mV (TC2054); 90 mV (TC2055); and 140 mV (TC2186) at full load - and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). Supply current is reduced to 0.5 µA (max) and both VOUT and ERROR are disabled when the shutdown input is low. The devices also incorporate over-current protection. The TC2054, TC2055 and TC2186 are stable with a low ESR output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA, and 150 mA, respectively. This LDO Family also features a fast response time (60 µsec typically) when released from shutdown.

Additional Features

    • Very Low Supply Current for Longer Battery Life (55 µA typical)
    • Very Low Dropout Voltage (140 mV typical @ 150mA)
    • High Output Voltage Accuracy (±0.4% typical)
    • Power-Saving Shutdown Mode
    • ERROR Output Can Be Used as a Low Battery Detector, or Processor Reset Generator
    • Fast Shutdown Response Time (60 µsec typical)
    • Over-Current Protection
    • Space-Saving 5-Pin SOT-23A Package
    • Pin Compatible Upgrades for Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC2186
Product Name 150mA CMOS LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ298012RUGR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Board Mount Modules - AHE2805SF/ESB - 1217130-AHE2805SF/ESB - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
Output Power 20 watts
View Details
Gates and Inverters - 74HCU04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details