Microchip Technology, Inc. 100mA CMOS LDO TC2015

Description
The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45mV (TC2014); 90mV (TC2015); and 140mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015, and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (55 µA typica) Very Low Dropout Voltage (90 mV typical @ 100mA) High Output Voltage Accuracy (±0.4% typical) Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Fast Shutdown Response Time: 60µsec (Typ) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators
Description
The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45mV (TC2014); 90mV (TC2015); and 140mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015, and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (55 µA typica) Very Low Dropout Voltage (90 mV typical @ 100mA) High Output Voltage Accuracy (±0.4% typical) Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Fast Shutdown Response Time: 60µsec (Typ) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators
Datasheet
Datasheet Summary
Powered by GS/AI

The TC2015 is a 100mA CMOS low dropout regulator (LDO) from Microchip Technology, Inc. It features a low supply current of 55 µA, which is significantly lower than traditional bipolar regulators. The device has a typical dropout voltage of 90 mV at full load, ensuring efficient operation. Output voltage accuracy is high, typically ±0.4%, and it supports standard output voltage options ranging from 1.8V to 5.0V. The TC2015 includes a power-saving shutdown mode, fast shutdown response time of 60 µs, and overcurrent and overtemperature protection for enhanced reliability. It is stable with a minimum output capacitor of 1 µF and comes in a compact 5-pin SOT-23A package, making it suitable for space-constrained applications. The wide operating temperature range of -40°C to +125°C allows for use in various environments, including battery-operated systems and portable devices.

Datasheet Summary
Powered by GS/AI

The TC2015 is a 100mA CMOS low dropout regulator (LDO) from Microchip Technology, Inc. It features a low supply current of 55 µA, which is significantly lower than traditional bipolar regulators. The device has a typical dropout voltage of 90 mV at full load, ensuring efficient operation. Output voltage accuracy is high, typically ±0.4%, and it supports standard output voltage options ranging from 1.8V to 5.0V. The TC2015 includes a power-saving shutdown mode, fast shutdown response time of 60 µs, and overcurrent and overtemperature protection for enhanced reliability. It is stable with a minimum output capacitor of 1 µF and comes in a compact 5-pin SOT-23A package, making it suitable for space-constrained applications. The wide operating temperature range of -40°C to +125°C allows for use in various environments, including battery-operated systems and portable devices.

Suppliers

Company
Product
Description
Supplier Links
100mA CMOS LDO - TC2015 - Microchip Technology, Inc.
Chandler, AZ, United States
100mA CMOS LDO
TC2015
100mA CMOS LDO TC2015
The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45mV (TC2014); 90mV (TC2015); and 140mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015, and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (55 µA typica) Very Low Dropout Voltage (90 mV typical @ 100mA) High Output Voltage Accuracy (±0.4% typical) Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Fast Shutdown Response Time: 60µsec (Typ) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators

The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45mV (TC2014); 90mV (TC2015); and 140mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015, and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets.

Additional Features

    • Extremely Low Supply Current (55 µA typica)
    • Very Low Dropout Voltage (90 mV typical @ 100mA)
    • High Output Voltage Accuracy (±0.4% typical)
    • Standard or Custom Output Voltages
    • Power-Saving Shutdown Mode
    • Reference Bypass Input for Ultra Low-Noise Operation
    • Fast Shutdown Response Time: 60µsec (Typ)
    • Over-Current Protection
    • Space-Saving 5-Pin SOT-23A Package
    • Pin Compatible Upgrades for Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC2015
Product Name 100mA CMOS LDO
Package Type SOT23; Other; ['DICE', 'WAFER', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8412DDWR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS1 - TLF35584QVHS1 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Gates and Inverters - 74AHCT1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details