Microchip Technology, Inc. PFM/PWM Step-Up DC/DC Converter TC115

Description
The TC115 is a high-efficiency step-up DC/DC converter for small, low input voltage or battery powered sys-tems. This device has a guaranteed start-up voltage of 0.9V and a typical supply current of 80 µA. Phase compensation and soft-start circuitry are included on-chip. Unlike conventional PWM step-up converters, the TC115 automatically shifts to pulse frequency modulation (PFM) at low loads, resulting in reduced supply current and improved efficiency. The TC115 requires only an external diode, an inductor, and a capacitor, and supports typical output currents of 140 mA. Supply current is reduced to less than 0.5 µA, max when SHDN input is brought low. Small size, low installed cost, and low supply current make the TC115 step-up converter ideal for use in a wide range of battery powered systems. Additional Features High Efficiency at Low Output Load Currents via PFM Mode Guaranteed Start-Up at 0.9V 80 µA (typ.) Supply Current 85% (typ.) Efficiency at 100 mA 140 mA Typical Output Current @ VIN = 2.0V Low Power Shutdown Mode No External Switching Transistor Needed
Datasheet
Description
The TC115 is a high-efficiency step-up DC/DC converter for small, low input voltage or battery powered sys-tems. This device has a guaranteed start-up voltage of 0.9V and a typical supply current of 80 µA. Phase compensation and soft-start circuitry are included on-chip. Unlike conventional PWM step-up converters, the TC115 automatically shifts to pulse frequency modulation (PFM) at low loads, resulting in reduced supply current and improved efficiency. The TC115 requires only an external diode, an inductor, and a capacitor, and supports typical output currents of 140 mA. Supply current is reduced to less than 0.5 µA, max when SHDN input is brought low. Small size, low installed cost, and low supply current make the TC115 step-up converter ideal for use in a wide range of battery powered systems. Additional Features High Efficiency at Low Output Load Currents via PFM Mode Guaranteed Start-Up at 0.9V 80 µA (typ.) Supply Current 85% (typ.) Efficiency at 100 mA 140 mA Typical Output Current @ VIN = 2.0V Low Power Shutdown Mode No External Switching Transistor Needed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFM/PWM Step-Up DC/DC Converter - TC115 - Microchip Technology, Inc.
Chandler, AZ, United States
PFM/PWM Step-Up DC/DC Converter
TC115
PFM/PWM Step-Up DC/DC Converter TC115
The TC115 is a high-efficiency step-up DC/DC converter for small, low input voltage or battery powered sys-tems. This device has a guaranteed start-up voltage of 0.9V and a typical supply current of 80 µA. Phase compensation and soft-start circuitry are included on-chip. Unlike conventional PWM step-up converters, the TC115 automatically shifts to pulse frequency modulation (PFM) at low loads, resulting in reduced supply current and improved efficiency. The TC115 requires only an external diode, an inductor, and a capacitor, and supports typical output currents of 140 mA. Supply current is reduced to less than 0.5 µA, max when SHDN input is brought low. Small size, low installed cost, and low supply current make the TC115 step-up converter ideal for use in a wide range of battery powered systems. Additional Features High Efficiency at Low Output Load Currents via PFM Mode Guaranteed Start-Up at 0.9V 80 µA (typ.) Supply Current 85% (typ.) Efficiency at 100 mA 140 mA Typical Output Current @ VIN = 2.0V Low Power Shutdown Mode No External Switching Transistor Needed

The TC115 is a high-efficiency step-up DC/DC converter for small, low input voltage or battery powered sys-tems. This device has a guaranteed start-up voltage of 0.9V and a typical supply current of 80 µA. Phase compensation and soft-start circuitry are included on-chip. Unlike conventional PWM step-up converters, the TC115 automatically shifts to pulse frequency modulation (PFM) at low loads, resulting in reduced supply current and improved efficiency. The TC115 requires only an external diode, an inductor, and a capacitor, and supports typical output currents of 140 mA. Supply current is reduced to less than 0.5 µA, max when SHDN input is brought low. Small size, low installed cost, and low supply current make the TC115 step-up converter ideal for use in a wide range of battery powered systems.

Additional Features

    • High Efficiency at Low Output Load Currents via PFM Mode
    • Guaranteed Start-Up at 0.9V
    • 80 µA (typ.) Supply Current
    • 85% (typ.) Efficiency at 100 mA
    • 140 mA Typical Output Current @ VIN = 2.0V
    • Low Power Shutdown Mode
    • No External Switching Transistor Needed
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category DC-DC Converter Chips
Product Number TC115
Product Name PFM/PWM Step-Up DC/DC Converter
Package Type SOT89; Other; ['SOT-89']
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Through-Hole 3A 1.5V 5.5V DC-DC Converter IC - 132-PT5505N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 1.5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
DC to DC Converter - AAT1120IES-0.6-T1 - Richardson RFPD
Specs
Package Type Other; STDFN22-8
IOUT 0.5000 amps
View Details
2 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details