Microchip Technology, Inc. 800mA Fixed Output CMOS LDO with Shutdown TC1264

Description
TC1264 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1264’s CMOS construction eliminates wasted ground current, significantly extending battery life. Supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1264 key features include ultra low noise, very low dropout voltage (typically 450 mV at full load), and fast response to step changes in load. The TC1264 incorporates both over-temperature and over-current protection. The TC1264 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. It is available in 3-Pin SOT-223, 3-Pin TO-220 and 3-Pin DDPAK packages. Additional Features Very Low Dropout Voltage High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection
Datasheet
Description
TC1264 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1264’s CMOS construction eliminates wasted ground current, significantly extending battery life. Supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1264 key features include ultra low noise, very low dropout voltage (typically 450 mV at full load), and fast response to step changes in load. The TC1264 incorporates both over-temperature and over-current protection. The TC1264 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. It is available in 3-Pin SOT-223, 3-Pin TO-220 and 3-Pin DDPAK packages. Additional Features Very Low Dropout Voltage High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800mA Fixed Output CMOS LDO with Shutdown - TC1264 - Microchip Technology, Inc.
Chandler, AZ, United States
800mA Fixed Output CMOS LDO with Shutdown
TC1264
800mA Fixed Output CMOS LDO with Shutdown TC1264
TC1264 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1264’s CMOS construction eliminates wasted ground current, significantly extending battery life. Supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1264 key features include ultra low noise, very low dropout voltage (typically 450 mV at full load), and fast response to step changes in load. The TC1264 incorporates both over-temperature and over-current protection. The TC1264 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. It is available in 3-Pin SOT-223, 3-Pin TO-220 and 3-Pin DDPAK packages. Additional Features Very Low Dropout Voltage High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection

TC1264 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1264’s CMOS construction eliminates wasted ground current, significantly extending battery life. Supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1264 key features include ultra low noise, very low dropout voltage (typically 450 mV at full load), and fast response to step changes in load. The TC1264 incorporates both over-temperature and over-current protection. The TC1264 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. It is available in 3-Pin SOT-223, 3-Pin TO-220 and 3-Pin DDPAK packages.

Additional Features

      • Very Low Dropout Voltage
      • High Output Voltage Accuracy
      • Standard or Custom Output Voltages
      • Over-Current and Over-Temperature Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1264
Product Name 800mA Fixed Output CMOS LDO with Shutdown
Package Type DPAK; TO-220; Other; ['SOT-223', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74HC14PWR - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QKVS1 - TLF35584QKVS1 - Infineon Technologies AG
Specs
Package Type Other; PG-LQFP-64
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details