Microchip Technology, Inc. Low Quiescent Current Dual Output LDO TC1302B

Description
The TC1301A/B combines two Low Drop Out (LDO) regulators and a microcontroller RESET function while the TC1302A/B is purely a dual LDO. Both parts are available in single 8-pin MSOP or DFN package. The TC1301A/B & TC1302A/B feature low dropout voltages as low as 104 mV @ 300 mA, low quiescent current consumption at 116 µA typical and a voltage output accuracy of +/- 0.5%. Several fixed output voltage and detector voltage combinations are available. A reference bypass pin is available for TC1301A/B to further reduce output noise and improve the power supply rejection ratio of both LDOs. The TC1301A/B & TC1302A/B are stable over all line and load conditions with a minimum of 1 µF of ceramic output capacitance and utilizes a unique compensation scheme to provide fast dynamic response to sudden line voltage and load current changes. Additional Features Dual Output LDO Low Dropout Voltage Low Supply Current: 116 µA, Typical Reference Bypass Input for Low Noise Operation Both Output Voltages Stable with a Minimum of 1 µF Ceramic Output Capacitor Power Saving Shutdown Mode of Operation Wake up from SHDN: 5.3 µsec. Typical
Datasheet
Description
The TC1301A/B combines two Low Drop Out (LDO) regulators and a microcontroller RESET function while the TC1302A/B is purely a dual LDO. Both parts are available in single 8-pin MSOP or DFN package. The TC1301A/B & TC1302A/B feature low dropout voltages as low as 104 mV @ 300 mA, low quiescent current consumption at 116 µA typical and a voltage output accuracy of +/- 0.5%. Several fixed output voltage and detector voltage combinations are available. A reference bypass pin is available for TC1301A/B to further reduce output noise and improve the power supply rejection ratio of both LDOs. The TC1301A/B & TC1302A/B are stable over all line and load conditions with a minimum of 1 µF of ceramic output capacitance and utilizes a unique compensation scheme to provide fast dynamic response to sudden line voltage and load current changes. Additional Features Dual Output LDO Low Dropout Voltage Low Supply Current: 116 µA, Typical Reference Bypass Input for Low Noise Operation Both Output Voltages Stable with a Minimum of 1 µF Ceramic Output Capacitor Power Saving Shutdown Mode of Operation Wake up from SHDN: 5.3 µsec. Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Quiescent Current Dual Output LDO - TC1302B - Microchip Technology, Inc.
Chandler, AZ, United States
Low Quiescent Current Dual Output LDO
TC1302B
Low Quiescent Current Dual Output LDO TC1302B
The TC1301A/B combines two Low Drop Out (LDO) regulators and a microcontroller RESET function while the TC1302A/B is purely a dual LDO. Both parts are available in single 8-pin MSOP or DFN package. The TC1301A/B & TC1302A/B feature low dropout voltages as low as 104 mV @ 300 mA, low quiescent current consumption at 116 µA typical and a voltage output accuracy of +/- 0.5%. Several fixed output voltage and detector voltage combinations are available. A reference bypass pin is available for TC1301A/B to further reduce output noise and improve the power supply rejection ratio of both LDOs. The TC1301A/B & TC1302A/B are stable over all line and load conditions with a minimum of 1 µF of ceramic output capacitance and utilizes a unique compensation scheme to provide fast dynamic response to sudden line voltage and load current changes. Additional Features Dual Output LDO Low Dropout Voltage Low Supply Current: 116 µA, Typical Reference Bypass Input for Low Noise Operation Both Output Voltages Stable with a Minimum of 1 µF Ceramic Output Capacitor Power Saving Shutdown Mode of Operation Wake up from SHDN: 5.3 µsec. Typical

The TC1301A/B combines two Low Drop Out (LDO) regulators and a microcontroller RESET function while the TC1302A/B is purely a dual LDO. Both parts are available in single 8-pin MSOP or DFN package. The TC1301A/B & TC1302A/B feature low dropout voltages as low as 104 mV @ 300 mA, low quiescent current consumption at 116 µA typical and a voltage output accuracy of +/- 0.5%. Several fixed output voltage and detector voltage combinations are available. A reference bypass pin is available for TC1301A/B to further reduce output noise and improve the power supply rejection ratio of both LDOs. The TC1301A/B & TC1302A/B are stable over all line and load conditions with a minimum of 1 µF of ceramic output capacitance and utilizes a unique compensation scheme to provide fast dynamic response to sudden line voltage and load current changes.

Additional Features

    • Dual Output LDO
    • Low Dropout Voltage
    • Low Supply Current: 116 µA, Typical
    • Reference Bypass Input for Low Noise Operation
    • Both Output Voltages Stable with a Minimum of 1 µF Ceramic Output Capacitor
    • Power Saving Shutdown Mode of Operation
    • Wake up from SHDN: 5.3 µsec. Typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1302B
Product Name Low Quiescent Current Dual Output LDO
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25056A System Power Measurement IC with PMBus - LM25056APSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,Supports Telemetry Data Storage
Input Voltage 3 to 17 volts
View Details
IC PWR SWITCH N-CHANNEL 1:1 DPAK - 376-AUIPS6021RTRL - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Input Voltage 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHC1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details