Microchip Technology, Inc. 50mA CMOS LDO with Shutdown TC1223

Description
The TC1223 and TC1224 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices CMOS constructio neliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load ( 20 to 60 times lower than in bipolar regulators). Key features for the TC1223 and TC1224 include ultra low-noise operation; very low dropout voltage (typically 85 mV and 180 mV,respectively, at full load) and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1223 and TC1224 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA and 100 mA, respectively. For higher output versions, please see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extemely Low Ground Current for Longer Battery Life Very Low Dropout Voltage Guaranteed 50 mA, 100 mA Output (TC1223, TC1224, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet
Description
The TC1223 and TC1224 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices CMOS constructio neliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load ( 20 to 60 times lower than in bipolar regulators). Key features for the TC1223 and TC1224 include ultra low-noise operation; very low dropout voltage (typically 85 mV and 180 mV,respectively, at full load) and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1223 and TC1224 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA and 100 mA, respectively. For higher output versions, please see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extemely Low Ground Current for Longer Battery Life Very Low Dropout Voltage Guaranteed 50 mA, 100 mA Output (TC1223, TC1224, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50mA CMOS LDO with Shutdown - TC1223 - Microchip Technology, Inc.
Chandler, AZ, United States
50mA CMOS LDO with Shutdown
TC1223
50mA CMOS LDO with Shutdown TC1223
The TC1223 and TC1224 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices CMOS constructio neliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load ( 20 to 60 times lower than in bipolar regulators). Key features for the TC1223 and TC1224 include ultra low-noise operation; very low dropout voltage (typically 85 mV and 180 mV,respectively, at full load) and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1223 and TC1224 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA and 100 mA, respectively. For higher output versions, please see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extemely Low Ground Current for Longer Battery Life Very Low Dropout Voltage Guaranteed 50 mA, 100 mA Output (TC1223, TC1224, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators

The TC1223 and TC1224 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices CMOS constructio neliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load ( 20 to 60 times lower than in bipolar regulators). Key features for the TC1223 and TC1224 include ultra low-noise operation; very low dropout voltage (typically 85 mV and 180 mV,respectively, at full load) and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1223 and TC1224 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA and 100 mA, respectively. For higher output versions, please see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets.

Additional Features

    • Extemely Low Ground Current for Longer Battery Life
    • Very Low Dropout Voltage
    • Guaranteed 50 mA, 100 mA Output (TC1223, TC1224, Respectively)
    • High Output Voltage Accuracy
    • Standard or Custom Output Voltages
    • Power-Saving Shutdown Mode
    • Over-Current and Over-Temperature Protection
    • Pin Compatible Upgrades for Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1223
Product Name 50mA CMOS LDO with Shutdown
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9263BQX V33 - TLE9263BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details