Microchip Technology, Inc. 150mA CMOS LDO TC1185

Description
The TC1014, TC1015 and TC1185 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). Key features for the devices include ultra low-noise operation (plus optional Bypass input), fast response to step changes in load, and very low dropout voltage, typically 85 mV (TC1014), 180 mV (TC1015) and 270 mV (TC1185) at full load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1014, TC1015 and TC1185 are stable with an output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA and 150 mA, respectively. For higher output versions, see the TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (50 µA typical.) Very Low Dropout Voltage Minimum 50 mA, 100 mA and 150 mA Output Current (TC1014, TC1015 and TC1185, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet
Description
The TC1014, TC1015 and TC1185 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). Key features for the devices include ultra low-noise operation (plus optional Bypass input), fast response to step changes in load, and very low dropout voltage, typically 85 mV (TC1014), 180 mV (TC1015) and 270 mV (TC1185) at full load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1014, TC1015 and TC1185 are stable with an output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA and 150 mA, respectively. For higher output versions, see the TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (50 µA typical.) Very Low Dropout Voltage Minimum 50 mA, 100 mA and 150 mA Output Current (TC1014, TC1015 and TC1185, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA CMOS LDO - TC1185 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA CMOS LDO
TC1185
150mA CMOS LDO TC1185
The TC1014, TC1015 and TC1185 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). Key features for the devices include ultra low-noise operation (plus optional Bypass input), fast response to step changes in load, and very low dropout voltage, typically 85 mV (TC1014), 180 mV (TC1015) and 270 mV (TC1185) at full load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1014, TC1015 and TC1185 are stable with an output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA and 150 mA, respectively. For higher output versions, see the TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (50 µA typical.) Very Low Dropout Voltage Minimum 50 mA, 100 mA and 150 mA Output Current (TC1014, TC1015 and TC1185, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators

The TC1014, TC1015 and TC1185 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). Key features for the devices include ultra low-noise operation (plus optional Bypass input), fast response to step changes in load, and very low dropout voltage, typically 85 mV (TC1014), 180 mV (TC1015) and 270 mV (TC1185) at full load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1014, TC1015 and TC1185 are stable with an output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA and 150 mA, respectively. For higher output versions, see the TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets.

Additional Features

    • Extremely Low Supply Current (50 µA typical.)
    • Very Low Dropout Voltage
    • Minimum 50 mA, 100 mA and 150 mA Output Current (TC1014, TC1015 and TC1185, Respectively)
    • High Output Voltage Accuracy
    • Standard or Custom Output Voltages
    • Power-Saving Shutdown Mode
    • Reference Bypass Input for Ultra Low-Noise Operation
    • Over-Current and Over-Temperature Protection
    • Pin Compatible Upgrades for Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1185
Product Name 150mA CMOS LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

UC1856 Improved Current Mode PWM Controller - 5962-9453001MEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Synchronization Pin,Soft Start
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4254GS - TLE4254GS - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC14APW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1.2 to 3.6 volts
View Details