Microchip Technology, Inc. 800mA Fixed Output CMOS LDO with Shutdown TC1265

Description
The TC1265 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1265’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1265 key features include ultra low noise, very low dropout voltage (typically 450 mV at full load), and fast response to step changes in load. The TC1265 incorporates both over-temperature and over-current protection. The TC1265 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. It is available in 8-Pin SOIC, 5-Pin TO-220, and 5-Pin DDPAK packages. Additional Features Very Low Dropout Voltage High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection SHDN Input for Active Power Management ERROR Output to Detect Low Battery (SOIC Only)
Datasheet
Description
The TC1265 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1265’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1265 key features include ultra low noise, very low dropout voltage (typically 450 mV at full load), and fast response to step changes in load. The TC1265 incorporates both over-temperature and over-current protection. The TC1265 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. It is available in 8-Pin SOIC, 5-Pin TO-220, and 5-Pin DDPAK packages. Additional Features Very Low Dropout Voltage High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection SHDN Input for Active Power Management ERROR Output to Detect Low Battery (SOIC Only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800mA Fixed Output CMOS LDO with Shutdown - TC1265 - Microchip Technology, Inc.
Chandler, AZ, United States
800mA Fixed Output CMOS LDO with Shutdown
TC1265
800mA Fixed Output CMOS LDO with Shutdown TC1265
The TC1265 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1265’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1265 key features include ultra low noise, very low dropout voltage (typically 450 mV at full load), and fast response to step changes in load. The TC1265 incorporates both over-temperature and over-current protection. The TC1265 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. It is available in 8-Pin SOIC, 5-Pin TO-220, and 5-Pin DDPAK packages. Additional Features Very Low Dropout Voltage High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection SHDN Input for Active Power Management ERROR Output to Detect Low Battery (SOIC Only)

The TC1265 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1265’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1265 key features include ultra low noise, very low dropout voltage (typically 450 mV at full load), and fast response to step changes in load. The TC1265 incorporates both over-temperature and over-current protection. The TC1265 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. It is available in 8-Pin SOIC, 5-Pin TO-220, and 5-Pin DDPAK packages.

Additional Features

    • Very Low Dropout Voltage
    • High Output Voltage Accuracy
    • Standard or Custom Output Voltages
    • Over-Current and Over-Temperature Protection
    • SHDN Input for Active Power Management
    • ERROR Output to Detect Low Battery (SOIC Only)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1265
Product Name 800mA Fixed Output CMOS LDO with Shutdown
Package Type DPAK; SOIC; TO-220; Other; ['SOIC', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Battery Management ICs - BQ24092DGQR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V33 - TLS205B0EJ V33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details