Microchip Technology, Inc. 500mA Fixed Output CMOS LDO with Shutdown TC1263

Description
The TC1263 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1263’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1263 key features include ultra low noise, very low dropout voltage (typically 350 mV at full load), and fast response to step changes in load. The TC1263 incorporates both over-temperature and over-current protection. The TC1263 is stable with an output capacitor of only 1µF and has a maximum output current of 500 mA. It is available in 8-Pin SOIC, 5-Pin TO-220 and 5-Pin DDPAK packages. Additional Features Very Low Dropout Voltage High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection SHDN Input for Active Power Management ERROR Output to Detect Low Battery (SOIC Only)
Datasheet
Description
The TC1263 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1263’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1263 key features include ultra low noise, very low dropout voltage (typically 350 mV at full load), and fast response to step changes in load. The TC1263 incorporates both over-temperature and over-current protection. The TC1263 is stable with an output capacitor of only 1µF and has a maximum output current of 500 mA. It is available in 8-Pin SOIC, 5-Pin TO-220 and 5-Pin DDPAK packages. Additional Features Very Low Dropout Voltage High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection SHDN Input for Active Power Management ERROR Output to Detect Low Battery (SOIC Only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Fixed Output CMOS LDO with Shutdown - TC1263 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA Fixed Output CMOS LDO with Shutdown
TC1263
500mA Fixed Output CMOS LDO with Shutdown TC1263
The TC1263 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1263’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1263 key features include ultra low noise, very low dropout voltage (typically 350 mV at full load), and fast response to step changes in load. The TC1263 incorporates both over-temperature and over-current protection. The TC1263 is stable with an output capacitor of only 1µF and has a maximum output current of 500 mA. It is available in 8-Pin SOIC, 5-Pin TO-220 and 5-Pin DDPAK packages. Additional Features Very Low Dropout Voltage High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection SHDN Input for Active Power Management ERROR Output to Detect Low Battery (SOIC Only)

The TC1263 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC1263’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at full load (20 to 60 times lower than in bipolar regulators). TC1263 key features include ultra low noise, very low dropout voltage (typically 350 mV at full load), and fast response to step changes in load. The TC1263 incorporates both over-temperature and over-current protection. The TC1263 is stable with an output capacitor of only 1µF and has a maximum output current of 500 mA. It is available in 8-Pin SOIC, 5-Pin TO-220 and 5-Pin DDPAK packages.

Additional Features

    • Very Low Dropout Voltage
    • High Output Voltage Accuracy
    • Standard or Custom Output Voltages
    • Over-Current and Over-Temperature Protection
    • SHDN Input for Active Power Management
    • ERROR Output to Detect Low Battery (SOIC Only)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1263
Product Name 500mA Fixed Output CMOS LDO with Shutdown
Package Type DPAK; SOIC; TO-220; Other; ['SOIC', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1844A Current Mode PWM Controller - 5962-8670407XA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50 - TLE42744G V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details