Microchip Technology, Inc. 150mA CMOS LDO TC2185

Description
The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45 mV (TC2014); 90 mV (TC2015); and 140 mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015 and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA, and 150 mA, respectively. For higher output versions, see the TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (55 µA typical) Very Low Dropout Voltage: (140 mV typical @ 150 mA) High Output Voltage Accuracy (±0.4% typical) Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Fast Shutdown Response Time (60 µsec typical) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators
Datasheet
Description
The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45 mV (TC2014); 90 mV (TC2015); and 140 mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015 and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA, and 150 mA, respectively. For higher output versions, see the TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (55 µA typical) Very Low Dropout Voltage: (140 mV typical @ 150 mA) High Output Voltage Accuracy (±0.4% typical) Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Fast Shutdown Response Time (60 µsec typical) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA CMOS LDO - TC2185 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA CMOS LDO
TC2185
150mA CMOS LDO TC2185
The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45 mV (TC2014); 90 mV (TC2015); and 140 mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015 and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA, and 150 mA, respectively. For higher output versions, see the TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (55 µA typical) Very Low Dropout Voltage: (140 mV typical @ 150 mA) High Output Voltage Accuracy (±0.4% typical) Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Fast Shutdown Response Time (60 µsec typical) Over-Current Protection Space-Saving 5-Pin SOT-23A Package Pin Compatible Upgrades for Bipolar Regulators

The TC2014, TC2015, and TC2185 are high accuracy (typically ±0.4%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Total supply current is typically 55µA (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus bypass reference), very low dropout voltage - typically 45 mV (TC2014); 90 mV (TC2015); and 140 mV (TC2185) at full load - and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate over-current protection. The TC2014, TC2015 and TC2185 are stable with an output capacitor of only 1µF and have a maximum output current of 50 mA, 100 mA, and 150 mA, respectively. For higher output versions, see the TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets.

Additional Features

    • Extremely Low Supply Current (55 µA typical)
    • Very Low Dropout Voltage: (140 mV typical @ 150 mA)
    • High Output Voltage Accuracy (±0.4% typical)
    • Standard or Custom Output Voltages
    • Power-Saving Shutdown Mode
    • Reference Bypass Input for Ultra Low-Noise Operation
    • Fast Shutdown Response Time (60 µsec typical)
    • Over-Current Protection
    • Space-Saving 5-Pin SOT-23A Package
    • Pin Compatible Upgrades for Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC2185
Product Name 150mA CMOS LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ A - TLE4254EJ A - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details
ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details