Microchip Technology, Inc. PFM/PWM Step-Down DC/DC Converter TC105

Description
The TC105 is a step-down (Buck) switching controller that furnishes output currents of up to 1A (max) while delivering a typical efficiency of 92%. The TC105 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low output loads for greater efficiency. Oscillator frequency is 300 KHz, allowing use of small (22 µH) inductors. Supply current draw is only 102 µA (max), and is reduced to less than 0.5 µA when the SHDN input is brought low. Regulator operation is suspended during shutdown. The TC105 accepts a maximum input voltage of 10V. The TC105 is housed in a tiny 5-pin SOT-23A package, occupies minimum board space, and is ideal for a wide range of applications. Additional Features 57 µA (Typ) Supply Current 1A Output Current 0.5 µA Shutdown Mode 300 KHz Switching Frequency for Small Inductor Size Programmable Soft-Start 92% Typical Efficiency
Datasheet
Description
The TC105 is a step-down (Buck) switching controller that furnishes output currents of up to 1A (max) while delivering a typical efficiency of 92%. The TC105 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low output loads for greater efficiency. Oscillator frequency is 300 KHz, allowing use of small (22 µH) inductors. Supply current draw is only 102 µA (max), and is reduced to less than 0.5 µA when the SHDN input is brought low. Regulator operation is suspended during shutdown. The TC105 accepts a maximum input voltage of 10V. The TC105 is housed in a tiny 5-pin SOT-23A package, occupies minimum board space, and is ideal for a wide range of applications. Additional Features 57 µA (Typ) Supply Current 1A Output Current 0.5 µA Shutdown Mode 300 KHz Switching Frequency for Small Inductor Size Programmable Soft-Start 92% Typical Efficiency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFM/PWM Step-Down DC/DC Converter - TC105 - Microchip Technology, Inc.
Chandler, AZ, United States
PFM/PWM Step-Down DC/DC Converter
TC105
PFM/PWM Step-Down DC/DC Converter TC105
The TC105 is a step-down (Buck) switching controller that furnishes output currents of up to 1A (max) while delivering a typical efficiency of 92%. The TC105 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low output loads for greater efficiency. Oscillator frequency is 300 KHz, allowing use of small (22 µH) inductors. Supply current draw is only 102 µA (max), and is reduced to less than 0.5 µA when the SHDN input is brought low. Regulator operation is suspended during shutdown. The TC105 accepts a maximum input voltage of 10V. The TC105 is housed in a tiny 5-pin SOT-23A package, occupies minimum board space, and is ideal for a wide range of applications. Additional Features 57 µA (Typ) Supply Current 1A Output Current 0.5 µA Shutdown Mode 300 KHz Switching Frequency for Small Inductor Size Programmable Soft-Start 92% Typical Efficiency

The TC105 is a step-down (Buck) switching controller that furnishes output currents of up to 1A (max) while delivering a typical efficiency of 92%. The TC105 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency modulation (PFM) at low output loads for greater efficiency. Oscillator frequency is 300 KHz, allowing use of small (22 µH) inductors. Supply current draw is only 102 µA (max), and is reduced to less than 0.5 µA when the SHDN input is brought low. Regulator operation is suspended during shutdown. The TC105 accepts a maximum input voltage of 10V. The TC105 is housed in a tiny 5-pin SOT-23A package, occupies minimum board space, and is ideal for a wide range of applications.

Additional Features

    • 57 µA (Typ) Supply Current
    • 1A Output Current
    • 0.5 µA Shutdown Mode
    • 300 KHz Switching Frequency for Small Inductor Size
    • Programmable Soft-Start
    • 92% Typical Efficiency
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category DC-DC Converter Chips
Product Number TC105
Product Name PFM/PWM Step-Down DC/DC Converter
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Conv DC-DC Single Step Down 4.5V to 40V 8-Pin(7+Tab) TO-263 T/R - 815-LM2599SX-ADJ - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Voltage 37 volts
Input Voltage 12 volts
View Details